EN
  • EN
  • DE

HMC441LH5

Part No HMC441LH5
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC AMP GPS 7GHZ-15.5GHZ 12CSMT / RF Amplifier IC General Purpose 7GHz ~ 15.5GHz 12-CSMT (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Analog Devices Inc.
Package Strip
Product Status Active
Frequency 7GHz ~ 15.5GHz
P1dB 19dBm
Gain 15dB
Noise Figure 4.75dB
RF Type General Purpose
Voltage - Supply 5V
Current - Supply 90mA
Test Frequency 13GHz ~ 14GHz
Mounting Type Surface Mount
Package / Case 12-LCQFN
Supplier Device Package 12-CSMT (5x5)
Base Product Number HMC441
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 920417-HMC441LH5
Ultra Librarian 3D Model Ultra Librarian HMC441LH5 CAD Model

Description

The HMC441LH5 from Analog Devices Inc. is a high-performance, gallium arsenide (GaAs) pseudomorphic high electron mobility transistor (pHEMT) monolithic microwave integrated circuit (MMIC) power amplifier that operates within the 6 to 20 GHz frequency range. Designed to cater to a wide variety of RF and microwave applications, this amplifier is an ideal choice for those seeking a combination of high gain, wide bandwidth, and high output power.

Key Features

  • Frequency Range: The HMC441LH5 is engineered to provide consistent performance across a broad frequency range from 6 GHz to 20 GHz, making it versatile for diverse applications.
  • High Gain: It offers a high gain of typically 22 dB, which allows for robust signal amplification in various circuit designs.
  • Output Power: The device delivers a high output power (P1dB) of 29 dBm, ensuring strong signal transmission capabilities.
  • Supply Voltage: The amplifier operates on a supply voltage (Vdd) of +5V, integrating seamlessly into a wide range of system power architectures.
  • Efficiency: With its pHEMT design, the HMC441LH5 is optimized for efficient performance, which is critical for minimizing system power consumption and heat generation.
  • Package: Housed in a compact 5x5 mm leadless QFN package, the HMC441LH5 is suitable for space-constrained applications while providing excellent thermal performance.

Applications

The versatile nature of the HMC441LH5 makes it suitable for a wide range of applications, including:

  • Point-to-point and point-to-multipoint radios
  • Test equipment and sensors
  • Telecommunication and satellite communication systems
  • Military radar and electronic warfare systems
  • Other general-purpose RF and microwave applications

Conclusion

The HMC441LH5 from Analog Devices Inc. stands out as a robust and reliable power amplifier for RF and microwave systems. Its combination of wide frequency range, high gain, and high output power, all packaged in a compact form factor, make it an excellent choice for engineers and designers looking to enhance their communication and signal processing applications.

You May Also Be Interested in

MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
AMP,7X7MM, LAM, 7.7-8.5GHZ,TESTE
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
A77
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-2.05GHZ SMD
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $262.2378 $262.2378
2+ $251.7483 $503.4966
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 499 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess