EN
  • EN
  • DE

HMC441LC3B

Part No HMC441LC3B
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC MMIC PWR AMP 3X3QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Frequency 6GHz to 18GHz
P1dB 20dBm
Gain 14dB
Noise Figure 4.5dB
RF Type General Purpose
Supply Voltage - Operating 5V
Operating Supply Current 115mA
Case / Package 12-CSMT (3x3)
Win Source Part Number 275451-HMC441LC3B
Family Name HMC441LC3B
Introduction Date March 01, 2008
ECCN EAR99
Country of Origin United States of America
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC441LC3B CAD Model

Description

Analog Devices Inc. HMC441LC3B RF Amplifier

The HMC441LC3B from Analog Devices Inc. is a high-performance RF (Radio Frequency) amplifier designed for a wide range of applications, including telecommunications, military, and space systems. This compact and efficient amplifier operates within the frequency range of 6 GHz to 20 GHz, making it a versatile component for various high-frequency systems.

Built with GaAs PHEMT technology, the HMC441LC3B delivers exceptional gain, power, and efficiency. It boasts a gain of 15 dB with a +29 dBm output IP3 and a P1dB output power of +19 dBm, ensuring strong signal amplification with minimal distortion. The amplifier's low noise figure of 3 dB improves overall system sensitivity and performance.

The HMC441LC3B is housed in a compact 3x3 mm ceramic leadless chip carrier package, which not only saves valuable board space but also provides excellent RF and thermal performance. This makes it an ideal choice for space-constrained applications where performance cannot be compromised.

Key features of the HMC441LC3B include:

  • Frequency Range: 6 GHz to 20 GHz
  • Gain: 15 dB
  • Output IP3: +29 dBm
  • P1dB Output Power: +19 dBm
  • Supply Voltage: +5V
  • Current Consumption: 190 mA
  • Noise Figure: 3 dB
  • Package: 3x3 mm ceramic leadless chip carrier

The device is also characterized by its robustness and reliability. It can operate over a wide temperature range, making it suitable for demanding environments. The HMC441LC3B is an excellent choice for designers looking for an amplifier that offers high dynamic range, low noise, and a compact form factor.

Whether you're working on point-to-point radios, VSAT, military & space hardware, or test instrumentation, the HMC441LC3B from Analog Devices Inc. provides the performance and reliability required to meet the stringent demands of high-frequency RF applications.

You May Also Be Interested in

A77
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-600MHZ TO8
Need more? Email Us
A72
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 100KHZ-50GHZ DIE
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,2 WATT LINEAR POWER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $85.4136 $85.4136
2+ $82.7444 $165.4888
3+ $80.0752 $240.2256
4+ $77.4061 $309.6244
5+ $69.3985 $346.9925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess