EN
  • EN
  • DE

ADF4001BCPZ-RL7

Part No ADF4001BCPZ-RL7
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description Clock Generator 5MHz to 200MHz-IN 20-Pin LFCSP EP T/R / 200 MHz Clock Generator PLL | IC CLOCK GEN PLL 200MHZ 20LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Type Clock Generator (RF)
PLL Yes
Input CMOS, TTL
Output Clock
Frequency - Max 200MHz
Divider/Multiplier Yes/No
Supply Voltage (V) 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-WFQFN Exposed Pad, CSP
Supplier Device Package 20-LFCSP-WQ (4x4)
Family Part Number ADF4001
Manufacturer Pack Quantity 1,500
MSL Level 1 (Unlimited)
Win Source Part Number 1140006-ADF4001BCPZ-RL7
Manufacturer Homepage www.analog.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ADF4001
Introduction Date April 10, 2013
ECCN EAR99
Country of Origin Republic of Korea , China, Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADF4001BCPZ-RL7 CAD Model

Description

Product Overview: ADF4001BCPZ-RL7

The ADF4001BCPZ-RL7 is a high-performance, low-phase noise frequency synthesizer from Analog Devices Inc. that is designed to deliver precise clock generation and signal conditioning for a wide range of applications. This integrated circuit offers a versatile solution for system designers looking to achieve stable and accurate frequency sources in their electronic designs.

Key Features

  • High Frequency Range: The ADF4001BCPZ-RL7 is capable of generating frequencies up to 200 MHz, making it suitable for high-speed communication systems and sophisticated measurement equipment.
  • Low Phase Noise Performance: With its low phase noise characteristics, this synthesizer ensures a clean signal output, which is critical for applications such as wireless infrastructure, instrumentation, and aerospace systems.
  • Programmable Divider: The device includes a programmable divider, phase detector, and charge pump. This allows for flexible frequency planning and fine-tuning of the output signal to meet specific requirements.
  • Power Supply Range: It operates over a wide power supply range from 2.7 V to 5.5 V, providing compatibility with various logic levels and power configurations.
  • Compact Packaging: Housed in a compact LFCSP (Lead Frame Chip Scale Package), the ADF4001BCPZ-RL7 is ideal for space-constrained applications.

Applications

The ADF4001BCPZ-RL7 is designed for use in a variety of applications, including:

  • Wireless Communication Systems (Base Stations, Mobile Networks)
  • Test and Measurement Equipment
  • Phase-Locked Loop (PLL) Synthesizer Systems
  • Frequency Modulation and Demodulation
  • Satellite and Aerospace Electronics

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the ADF4001BCPZ-RL7 is no exception. It is manufactured to the highest standards to ensure reliable performance in demanding environments. The device is also RoHS compliant and lead-free, reflecting Analog Devices' dedication to environmental responsibility.

With its robust feature set, the ADF4001BCPZ-RL7 stands out as a versatile and reliable component for generating and managing high-frequency signals in advanced electronic systems.

You May Also Be Interested in

Renesas Electronics America
IC CLOCK GENERATOR 24QFN
Need more? Email Us
Renesas Electronics America
IC CLOCK JITTER PCIE 40VFQFPN
Lowest to $34.9254
Analog Devices Inc.
1750MHz 3V~3.6V 2 LFCSP-24(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $16.0075
Renesas Electronics America
IC CLOCK GENERATOR 40VFQFPN
Lowest to $123.1344
Analog Devices Inc.
IC PLL W/VCO FRACT-N 40SMD
Need more? Email Us
Analog Devices Inc.
IC PLL W/VCO FRACTIONAL-N 40-QFN
Need more? Email Us
Analog Devices Inc.
IC CLOCK GENERATOR 20TQFN
Lowest to $5.8209
Renesas Electronics America
IC CLOCK GENERATOR 52TQFP
Need more? Email Us
Analog Devices Inc.
IC PLL W/VCO FRACT-N 40SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1419 $56.9933
15+ $6.6806 $100.2090
24+ $6.4718 $155.3232
32+ $6.2630 $200.4160
42+ $6.0543 $254.2806
56+ $5.4280 $303.9680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess