EN
  • EN
  • DE

HMC433

Part No HMC433
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC FREQ DIVIDER DC-8GHZ SOT26
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Analog Devices Inc.
Package Strip
Product Status Active
Function Prescaler
Frequency 0Hz ~ 8GHz
RF Type General Purpose
Secondary Attributes Divide by 4
Mounting Type Surface Mount
Package / Case SOT-23-6
Supplier Device Package SOT-23-6
Base Product Number HMC433
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 598597-HMC433
Ultra Librarian 3D Model Ultra Librarian HMC433 CAD Model

Description

The HMC433 from Analog Devices Inc. is a high-performance, easy-to-use Voltage Controlled Oscillator (VCO) designed to meet the needs of RF and microwave communication systems. This VCO operates over a frequency range of 5 GHz to 10 GHz, making it an excellent choice for applications such as point-to-point radios, satellite communication systems, and military radar.

Key Features

  • Frequency Range: The HMC433 operates over a broad frequency range of 5 GHz to 10 GHz, providing a versatile solution for various high-frequency applications.
  • Output Power: This VCO offers a consistent output power level, ensuring reliable performance across the entire frequency range.
  • Phase Noise Performance: With its low phase noise characteristics, the HMC433 ensures signal integrity and minimal noise interference, critical for high-precision applications.
  • Power Supply: The device operates on a single supply voltage, simplifying power management in system designs.
  • Package: The HMC433 is available in a compact, surface-mount package, allowing for efficient use of board space and ease of integration into existing systems.

Applications

The HMC433's versatility and performance make it suitable for a wide range of applications, including:

  • Fixed Wireless Access (FWA)
  • Point-to-Point and Point-to-Multipoint Radios
  • Satellite Communication Systems
  • Test and Measurement Equipment
  • Military and Space Applications

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the HMC433 is no exception. It is manufactured to the highest industry standards, ensuring consistent performance and durability for the lifetime of the product.

Support and Resources

Comprehensive technical support and resources are available for the HMC433, including detailed datasheets, application notes, and design tools. Analog Devices provides a robust support ecosystem to assist designers in integrating the HMC433 into their projects smoothly and efficiently.

You May Also Be Interested in

MACOM Technology Solutions
DOUBLER,FREQUENCY W/ SMA CONNECT
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us
Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
MACOM Technology Solutions
LIMITER,SURFACE MOUNT MODULE,CS3
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY IN A CASE
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ,ANALOG,
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess