EN
  • EN
  • DE

HMC425LP3E

Part No HMC425LP3E
Manufacturer Analog Devices Inc.
Catalog Attenuators
Description 0.5 dB LSB GaAs MMIC 6-BIT DIGITAL POSITIVE CONTROL ATTENUATOR, 2.2 - 8.0 GHz | RF ATTENUATOR 0.5-31.5DB 16VFQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Status Obsolete
Attenuation Value 0.5dB ~ 31.5dB
Frequency Range 2.2GHz ~ 8GHz
Impedance 50 Ohms
Manufacturer Package 16-VFQFN Exposed Pad
Family Part Number HMC425
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1181279-HMC425LP3E
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC425LP3E CAD Model

Description

The HMC425LP3E, manufactured by Analog Devices Inc., is a high-performance voltage variable attenuator (VVA) that operates in the frequency range of DC to 4 GHz. This device is designed to offer precision attenuation and is housed in a compact 3x3 mm QFN leadless package, making it an ideal choice for space-constrained applications.

With its wide frequency range, the HMC425LP3E is suitable for a variety of RF and microwave applications, including but not limited to wireless infrastructure, broadband, EW and ECM systems, and test equipment. The VVA provides an attenuation control range of 0 to 31 dB with a monotonic performance over the entire range, ensuring reliable and consistent signal modulation.

One of the key features of the HMC425LP3E is its exceptional linearity and low insertion loss. The device maintains high accuracy throughout its operational range, which is critical for maintaining signal integrity in complex RF systems. Additionally, it is capable of handling up to +23 dBm of input power, making it robust enough for high-power applications.

The HMC425LP3E is designed for ease of integration into various circuit designs. It operates from a single positive control voltage ranging from 0 to +5 V, and no negative supply is required. This simplifies the power supply design and reduces the overall system complexity. The device also features an on-chip temperature-compensating Schottky diode network for improved performance stability over temperature variations.

For designers and engineers looking for a reliable and efficient way to control RF signal levels, the HMC425LP3E from Analog Devices Inc. offers a perfect blend of performance, size, and ease of use. Whether it's for prototyping or mass production, this VVA stands out as a top choice for advanced RF attenuation applications.

You May Also Be Interested in

Mini-Circuits
RF ATTENUATOR 6DB 50OHM 6VDFN
Lowest to $2.9105
Amphenol
RF ATTENUATOR 7DB 50OHM SMA
Need more? Email Us
MACOM Technology Solutions
RF ATTENUATOR 25DB 8SOIC
Need more? Email Us
MACOM Technology Solutions
ATTENUATOR,RF,DIGITAL,
Need more? Email Us
MACOM Technology Solutions
ATTENUATOR,RF,DIGITAL,
Need more? Email Us
Amphenol
RF ATTENUATOR 1DB 50OHM SMA
Need more? Email Us
MACOM Technology Solutions
MMIC ATTENUATOR
Need more? Email Us
MACOM Technology Solutions
DIGITAL ATTENUATOR,50 DB,6-BIT,T
Need more? Email Us
MACOM Technology Solutions
RF ATTENUATOR 12DB DIE
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $90.0900 $90.0900
2+ $73.9200 $147.8400
3+ $71.6100 $214.8300
4+ $69.3000 $277.2000
5+ $66.9900 $334.9500
6+ $60.0600 $360.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 958 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess