EN
  • EN
  • DE

HMC424ALP3ETR

Part No HMC424ALP3ETR
Manufacturer Analog Devices Inc.
Catalog Attenuators
Description RF ATTENUATOR 31.5DB 16VFQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 25 Weeks
Features RF Attenuators 31.5dB - 16-VFQFN Exposed Pad
Manufacturer Analog Devices Inc.
Package Reel - TR
Package 16-VFQFN Exposed Pad
Family Name HMC424
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 1127-3472-2, 1127-3472-1, 1127-3472-6, HMC424ALP3ETR-ND
Quantity per package 500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844608-HMC424ALP3ETR
Ultra Librarian 3D Model Ultra Librarian HMC424ALP3ETR CAD Model

Description

Product Overview: HMC424ALP3ETR by Analog Devices Inc.

The HMC424ALP3ETR is a high-performance, digitally controlled variable gain amplifier (VGA) from Analog Devices Inc., a leader in the semiconductor industry. This product is designed to offer precise control and versatility, making it an excellent choice for a wide range of applications, including wireless infrastructure, broadband, and test equipment.

Key Features

  • Frequency Range: The HMC424ALP3ETR operates over the DC to 4 GHz frequency range, making it suitable for various RF and IF applications.
  • Attenuation Range: It offers an impressive attenuation range of 0 to 31.5 dB, with 0.5 dB steps, allowing for fine-grained signal control.
  • High Linearity: The device provides excellent linearity throughout its operating range, ensuring signal integrity and minimal distortion.
  • Serial Control Interface: It features a serial control interface that simplifies the integration of the VGA into complex systems and allows for easy control over the attenuation levels.
  • Single Positive Supply: Requiring a single positive supply voltage of +5V, the HMC424ALP3ETR is designed for ease of use in a variety of circuit configurations.
  • Package: The product comes in a compact 3x3 mm QFN leadless package, which is ideal for space-constrained applications.

Applications

The versatility of the HMC424ALP3ETR makes it a prime choice for inclusion in:

  • Wireless infrastructure such as GSM, CDMA, LTE base stations
  • Broadband communications systems
  • Fiber optic systems
  • Test equipment and sensors
  • Military and space applications where precision and reliability are crucial

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the HMC424ALP3ETR is no exception. It is manufactured to meet high standards, ensuring reliable performance even in demanding conditions. The product's robust design and quality materials contribute to its durability and longevity, making it a trusted component in commercial and industrial systems.

With its combination of performance, control, and compact form factor, the HMC424ALP3ETR from Analog Devices Inc. is an exceptional choice for designers seeking to enhance their RF and IF signal chain capabilities.

You May Also Be Interested in

TYCLON
RF Attenuators 6dB 0 Hz ~ 6 GHz 50 Ohms 20W N-Type In-Line Module
Need more? Email Us
Mini-Circuits
FXD ATTEN 2W SMA F/M 30DB ROHS
Lowest to $53.1819
TYCLON
RF Attenuators 3dB 0 Hz ~ 4 GHz 50 Ohms 2W N-Type In-Line Module
Need more? Email Us
Analog Devices Inc.
RF ATTENUATOR 15DB 50OHM 16VFQFN
Need more? Email Us
TYCLON
RF Attenuators 20dB 0 Hz ~ 6 GHz 50 Ohms 10W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 10dB 0 Hz ~ 4 GHz 50 Ohms 2W BNC In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 6dB 0 Hz ~ 6 GHz 50 Ohms 50W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 10dB 0 Hz ~ 6 GHz 50 Ohms 10W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 30dB 0 Hz ~ 6 GHz 50 Ohms 40W N-Type In-Line Module
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.0796 $68.1592
4+ $27.9627 $111.8508
6+ $27.0889 $162.5334
8+ $26.2151 $209.7208
10+ $25.3412 $253.4120
14+ $22.7197 $318.0758
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,354 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess