EN
  • EN
  • DE

HMC424ALP3E

Part No HMC424ALP3E
Manufacturer Analog Devices Inc.
Catalog Attenuators
Description 0.5dB LSB GaAs MMIC 6-BIT DIGITAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Attenuation Value 31.5dB
Tolerance ±0.3dB
Frequency Range 0 ~ 13GHz
Package 16-VFQFN Exposed Pad
Win Source Part Number 1181277-HMC424ALP3E
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name HMC424ALP3E
ECCN EAR99
Country of Origin Republic of Korea
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian HMC424ALP3E CAD Model

Description

Analog Devices Inc. HMC424ALP3E Digital Attenuator

The HMC424ALP3E is a versatile digital attenuator designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product is part of the Hittite Microwave product family, which is well-regarded for its high-quality RF and microwave devices.

The HMC424ALP3E offers a broad frequency range from DC to 4 GHz, making it an excellent choice for a wide array of applications, including but not limited to, cellular infrastructure, test equipment, and broadband communications systems. Its digital attenuation control provides precision and repeatability, which are essential for applications requiring accurate signal conditioning.

Key Features:

  • Frequency Range: DC to 4 GHz, suitable for various RF applications.
  • Attenuation Range: 0 to 31.5 dB, in 0.5 dB steps, allowing for fine-grained signal control.
  • Insertion Loss: Low insertion loss of 1.5 dB at 1 GHz, ensuring minimal signal degradation.
  • Single Positive Control Line Per Bit: Simplifies the interface and reduces the complexity of control logic.
  • CMOS Compatible: Can be easily integrated into systems with CMOS logic levels.
  • 50 Ohm Impedance: Matched impedance minimizes reflection and maximizes power transfer.
  • Power Handling: Capable of handling up to +21 dBm of input power.
  • Package: Compact 3x3 mm SMT package, ideal for space-constrained applications.

The HMC424ALP3E's design is optimized for minimal power consumption and features a parallel control interface for ease of use. Its high linearity and fast switching speed make it an excellent choice for automatic level control (ALC) and other amplitude control applications. The digital attenuator is encapsulated in a leadless 3x3 mm surface-mount package, which allows for efficient use of board space and is compatible with standard SMT manufacturing processes.

With its robust design and high performance, the HMC424ALP3E from Analog Devices Inc. is an ideal solution for designers looking to improve the dynamic range and control of their RF signal chains with a reliable, easy-to-use component.

You May Also Be Interested in

TYCLON
RF Attenuators 10dB 0 Hz ~ 6 GHz 50 Ohms 40W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 20dB 0 Hz ~ 6 GHz 50 Ohms 10W N-Type In-Line Module
Need more? Email Us
TYCLON
BNC Attenuator. This connector is suitable for various high-frequency applications. It features a impedance 50Ω, operates up to 4 GHz, and an excellent V.S.W.R 1.2(Max.) at DC~2 GHz, 1.3(Max.) at 2~4 GHz. Withstanding temperatures from -20 to +65°C. The contact is made of Gold Plating, while the body is Brass/Nickel Plating. Rated Power is 2W.Attenuation is 6±0.3dB up to 2GHz, 6±0.8dB up to 4GHz.
Need more? Email Us
TYCLON
RF Attenuators 6dB 0 Hz ~ 18 GHz 50 Ohms 1W SMA In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 30dB 0 Hz ~ 6 GHz 50 Ohms 20W N-Type In-Line Module
Need more? Email Us
Mini-Circuits
RF ATTENUATOR 9DB 50OHM 6VDFN
Lowest to $3.4446
Mini-Circuits
10 DB SMT FIXED ATT, DC 8000 MHZ
Lowest to $5.9430
TYCLON
RF Attenuators 6dB 0 Hz ~ 6 GHz 50 Ohms 50W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 3dB 0 Hz ~ 4 GHz 50 Ohms 2W N-Type In-Line Module
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.9096 $75.8192
4+ $31.1053 $124.4212
5+ $30.1333 $150.6665
7+ $29.1613 $204.1291
9+ $28.1892 $253.7028
12+ $25.2731 $303.2772
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,383 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess