EN
  • EN
  • DE

HMC407MS8GE

Part No HMC407MS8GE
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description GaAs InGaP HBT MMIC POWER AMPLIFIER, 5 - 7 GHz | IC RF AMP GP 5GHZ-7GHZ 8SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Frequency 5GHz ~ 7GHz
P1dB 25dBm
Gain 15dB
Noise Figure 5.5dB
RF Type General Purpose
Supply Voltage (V) 5V
Supply Current 230mA
Manufacturer Package 8-TSSOP, 8-MSOP Exposed Pad
Supplier Device Package 8-SMD
Family Part Number HMC407
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1181259-HMC407MS8GE
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC407MS8GE CAD Model

Description

The HMC407MS8GE is a high-performance, GaAs PHEMT MMIC (Monolithic Microwave Integrated Circuit) amplifier designed and manufactured by Analog Devices Inc. It operates in the frequency range of 2.5 GHz to 4 GHz, making it an ideal choice for applications in the S-band frequency spectrum. This versatile amplifier is housed in a compact MSOP8G package, which is both robust and suitable for space-constrained applications.

Key Features

  • Frequency Range: The HMC407MS8GE is designed to perform optimally between 2.5 GHz and 4 GHz, providing a broad range of use in various applications such as satellite communications, radar systems, and wireless infrastructure.
  • Gain: This amplifier offers a high gain of 11 dB, which is beneficial for signal amplification requirements in complex RF systems.
  • Output Power: It is capable of delivering +29 dBm of saturated output power, ensuring strong signal transmission and reception for reliable communication.
  • Power Added Efficiency (PAE): The HMC407MS8GE exhibits a power added efficiency of 48%, which is indicative of its ability to efficiently convert DC power into RF power, minimizing energy loss and heat generation.
  • Supply Voltage: Operating on a supply voltage of +5V, the device integrates seamlessly into a variety of circuit designs without requiring complex power management.
  • Package: The MSOP8G package is not only space-saving but also offers excellent RF and thermal performance, making it suitable for high-density circuit designs.

Applications

The HMC407MS8GE is versatile and can be employed in a wide array of applications. Its high gain and output power make it an excellent choice for:

  • Point-to-point and point-to-multipoint radios
  • Wireless Local Area Network (WLAN) and Radio Frequency Identification (RFID) systems
  • Test instrumentation and sensor applications
  • Fixed wireless access and mobile infrastructure

Conclusion

Analog Devices Inc.'s HMC407MS8GE is a testament to the company's commitment to providing high-quality, high-performance RF components. With its impressive features and wide range of applications, this amplifier is an excellent choice for designers looking to enhance their RF systems' performance.

You May Also Be Interested in

MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 100KHZ-50GHZ DIE
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-300MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.6120 $53.0600
11+ $9.9403 $109.3433
16+ $9.6045 $153.6720
23+ $8.9329 $205.4567
30+ $8.5971 $257.9130
37+ $8.2612 $305.6644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,150 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess