EN
  • EN
  • DE

HMC406MS8G

Part No HMC406MS8G
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description GaAs InGaP HBT MMIC POWER AMPLIFIER, 5.0 - 6.0 GHz | IC RF AMP WIMAX 5GHZ-6GHZ 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Frequency 5GHz ~ 6GHz
P1dB 27dBm
Gain 17dB
Noise Figure 6dB
RF Type WiMax, WLAN
Supply Voltage (V) 5V
Supply Current 300mA
Test Frequency 5.8GHz
Manufacturer Package 8-TSSOP, 8-MSOP Exposed Pad
Supplier Device Package 8-MSOP-EP
Family Part Number HMC406
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1181258-HMC406MS8G
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC406MS8G CAD Model

Description

Product Overview: HMC406MS8G from Analog Devices Inc.

The HMC406MS8G is a high-performance, GaAs PHEMT MMIC (Monolithic Microwave Integrated Circuit) amplifier designed and manufactured by Analog Devices Inc. This amplifier is housed in a compact MSOP8G package, making it an ideal choice for integration into space-constrained applications. The HMC406MS8G operates in the frequency range of DC to 6 GHz, delivering exceptional performance across a wide range of RF and microwave applications.

With its high gain, output power, and efficiency, the HMC406MS8G is well-suited for use in a variety of systems, including point-to-point radios, satellite communications, and military applications. The device offers a high gain of 11 dB with a +21.5 dBm output power at 1 dB compression point (P1dB), ensuring strong signal amplification with minimal distortion.

The amplifier also features a noise figure of 5 dB, which contributes to maintaining signal integrity by minimizing noise in the amplification process. This characteristic is particularly important in applications where signal clarity and strength are critical. Additionally, the HMC406MS8G has a high output IP3 of +33 dBm, which indicates its ability to handle high power levels without compromising linearity, thus maintaining signal fidelity in complex signal environments.

The HMC406MS8G is designed for ease of use and can be directly integrated into a circuit without the need for external matching components, thanks to its internally matched design. This simplifies the design process and speeds up time-to-market for products incorporating this amplifier. The device also operates over a wide supply voltage range from 5V to 8V, providing flexibility in power supply design.

Analog Devices Inc. is known for its high-quality products and the HMC406MS8G is no exception. It is a robust and reliable choice for designers looking to enhance their RF and microwave systems with a powerful, high-efficiency amplifier. The combination of performance, compact size, and ease of integration makes the HMC406MS8G an excellent component for advancing modern communication solutions.

You May Also Be Interested in

MACOM Technology Solutions
AMPLIFIER,2 WATT LINEAR POWER
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
AMP,7X7MM, LAM, 7.7-8.5GHZ,TESTE
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ TO8
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8182 $54.5456
18+ $5.5944 $100.6992
28+ $5.4196 $151.7488
39+ $5.2447 $204.5433
50+ $5.0699 $253.4950
67+ $4.5454 $304.5418
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,689 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess