EN
  • EN
  • DE

HMC392LC4TR

Part No HMC392LC4TR
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF AMP GP 3.5GHZ-7GHZ 24SMT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
Part Status Obsolete (End Of Life)
Frequency 3.5GHz ~ 7GHz
P1dB 16dBm
Gain 16dB
Noise Figure 2.5dB
RF Type General Purpose
Supply Voltage (V) 4.5V ~ 5.5V
Current - Supply 55mA
Manufacturer Package 24-TFQFN Exposed Pad
Supplier Device Package 24-SMT (4x4)
Part Number Series HMC392
Manufacturer Pack Quantity 100
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 808020-HMC392LC4TR
Ultra Librarian 3D Model Ultra Librarian HMC392LC4TR CAD Model

Description

Product Overview: HMC392LC4TR by Analog Devices Inc.

The HMC392LC4TR is a high-performance RF (Radio Frequency) amplifier from Analog Devices Inc., a leading company in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. This product is part of their Hittite Microwave product line, which is well-known for delivering advanced technology in RF, microwave, and millimeter-wave applications.

Key Features

  • Frequency Range: The HMC392LC4TR operates in a wide frequency range, making it suitable for diverse RF applications.
  • Gain: It offers a high gain, which is essential for signal amplification in communication systems.
  • Output Power: The device provides robust output power levels that contribute to its effectiveness in signal transmission.
  • Package Type: It comes in a compact LC4 package, which is ideal for space-constrained applications.
  • Supply Voltage: The amplifier operates at a supply voltage that is compatible with standard industry requirements, ensuring easy integration into various systems.

Applications

The HMC392LC4TR is designed for use in a variety of applications, including:

  • Wireless infrastructure
  • Microwave radios and VSATs
  • Test instrumentation
  • Satellite and space communication systems

Quality and Reliability

Analog Devices Inc. is committed to providing high-quality products. The HMC392LC4TR has undergone rigorous testing to ensure its performance and reliability. It is designed to meet the stringent requirements of the most demanding RF and microwave applications.

Ordering Information

The HMC392LC4TR is available for order, and Analog Devices Inc. offers comprehensive technical support to assist with product integration. For detailed specifications and ordering information, customers are encouraged to visit the official Analog Devices website or contact their sales representatives.

With its robust features and flexible applications, the HMC392LC4TR is an excellent choice for designers looking for a high-quality RF amplifier that can deliver exceptional performance in a compact form factor.

You May Also Be Interested in

MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
AMP,7X7 LAM, 7.1-7.9GHZ,TESTED,B
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-2.05GHZ SMD
Need more? Email Us
MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us
MACOM Technology Solutions
POWER AMPLIFIER, 1 MHZ-22 GHZ,1W
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
A72
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $92.5374 $92.5374
2+ $89.5523 $179.1046
3+ $86.5672 $259.7016
4+ $77.6120 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,390 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess