EN
  • EN
  • DE

HMC392ALC4

Part No HMC392ALC4
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description GaAs MMIC LOW NOISE AMPLIFIER, 3.5 - 8.0 GHz | IC AMP VSAT 3.5GHZ-8GHZ 24LCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Frequency 3.5GHz ~ 8GHz
P1dB 19dBm
Gain 17dB
Noise Figure 1.8dB
RF Type CDMA, GSM, EDGE, W-CDMA
Supply Voltage (V) 2V ~ 5V
Supply Current 61mA
Manufacturer Package 24-CLCC Exposed Pad
Supplier Device Package 24-CLCC (3.9x3.9)
Family Part Number HMC392
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1181246-HMC392ALC4
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC392ALC4 CAD Model

Description

The HMC392ALC4 from Analog Devices Inc. is a high-performance RF (Radio Frequency) amplifier designed for use in a variety of applications where signal amplification with low noise is required. Ideal for telecommunications, satellite communications, and radar systems, this amplifier operates over a broad frequency range, delivering exceptional performance with a focus on reliability and efficiency.

Key Features

  • Frequency Range: The HMC392ALC4 operates over a wide frequency range, making it versatile for multiple RF applications.
  • Gain: It provides a high gain, ensuring that signals are amplified significantly without the need for additional stages.
  • Low Noise Figure: The low noise figure of this amplifier minimizes the addition of unwanted noise to the signal, preserving signal integrity.
  • Output Power: It delivers a robust output power level, which is essential for maintaining signal strength over long distances or through various media.
  • Power Efficiency: Designed with power efficiency in mind, the HMC392ALC4 helps reduce overall system power consumption.
  • Package: The device comes in a compact LCC (Leadless Chip Carrier) package, which is suitable for space-constrained applications.

Applications

The HMC392ALC4 is suitable for a wide range of applications, including:

  • Point-to-point and point-to-multipoint radios
  • VSAT (Very Small Aperture Terminal)
  • Test equipment and sensors
  • Military and space
  • Electronic warfare and ECM (Electronic Countermeasures)

Product Specifications

Parameter Value
Frequency Range TBD GHz
Gain TBD dB
Noise Figure TBD dB
Output Power (P1dB) TBD dBm
Supply Voltage TBD V
Package LCC

The HMC392ALC4 RF amplifier is a testament to Analog Devices Inc.'s commitment to providing high-quality, performance-driven components. With its impressive features and flexible applications, it stands out as a superior choice for RF amplification needs.

You May Also Be Interested in

A77
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
A72
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
AMP,7X7MM, LAM, 7.7-8.5GHZ,TESTE
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 100KHZ-50GHZ DIE
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $74.7993 $74.7993
2+ $72.4618 $144.9236
3+ $70.1243 $210.3729
4+ $67.7868 $271.1472
5+ $60.7744 $303.8720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,235 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess