EN
  • EN
  • DE

HMC390LP4E

Part No HMC390LP4E
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description MMIC VCO w/ BUFFER AMPLIFIER, 3.55 - 3.9 GHz | IC AMP VSAT 3.55GHZ-3.9GHZ 24QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Frequency 3.55GHz ~ 3.9GHz
RF Type VSAT
Supply Voltage (V) 3V
Supply Current 42mA
Test Frequency 3.55GHz
Manufacturer Package 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Family Part Number HMC390
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1181244-HMC390LP4E
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC390LP4E CAD Model

Description

The HMC390LP4E is a high-performance, GaAs InGaP Heterojunction Bipolar Transistor (HBT) MMIC Divide-by-4 Prescaler from Analog Devices Inc. This advanced component is designed to deliver exceptional frequency division with low phase noise performance, making it an ideal choice for a variety of demanding RF and microwave applications.

Key Features

  • Frequency Range: The HMC390LP4E operates over a broad frequency range from 1 GHz to 26 GHz, providing versatile use across multiple applications, including satellite communications, fiber optics, and test equipment.
  • High Output Power: With an output power of +5 dBm, this prescaler can drive a wide range of downstream components without the need for additional amplification.
  • Low Phase Noise: The low phase noise characteristic of the HMC390LP4E ensures a clean signal output, which is crucial for high-performance systems where signal integrity is paramount.
  • Single Supply Voltage: It operates on a single supply voltage of +5V, simplifying power supply design and integration into existing systems.
  • Compact Footprint: Housed in a 4x4 mm QFN leadless package, the HMC390LP4E is designed for space-constrained applications where size and weight are critical considerations.

Applications

The versatility of the HMC390LP4E makes it suitable for a wide range of applications. It is particularly well-suited for use in:

  • Point-to-point and point-to-multipoint radios
  • VSAT (Very Small Aperture Terminal) systems
  • Test equipment and instrumentation
  • Military radar and sensors
  • Electronic warfare and ECM (Electronic Countermeasures)

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the HMC390LP4E is no exception. It is manufactured to meet the highest industry standards, ensuring consistent performance and durability for the end-user.

For engineers and designers looking for a reliable and high-performance frequency divider, the HMC390LP4E from Analog Devices Inc. offers an exceptional balance of performance, size, and power consumption.

You May Also Be Interested in

A78
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-350MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
POWER AMPLIFIER, 1 MHZ-22 GHZ,1W
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMP,7X7MM, LAM, 7.7-8.5GHZ,TESTE
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.6657 $81.3314
4+ $33.3667 $133.4668
6+ $32.3240 $193.9440
8+ $31.2813 $250.2504
10+ $30.2386 $302.3860
13+ $27.1105 $352.4365
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,899 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess