Analog Devices Inc. HMC382LP3ETR Overview
The HMC382LP3ETR is a high-performance, GaAs PHEMT MMIC Low Noise Amplifier (LNA) designed and manufactured by Analog Devices Inc., a renowned leader in the field of high-performance analog technology. This LNA operates in the frequency range of 17 to 27 GHz, making it an excellent choice for a wide range of applications in the microwave and millimeter-wave bands.
Encased in a compact 3x3 mm QFN leadless package, the HMC382LP3ETR is designed to deliver superior performance with a low noise figure of 2 dB typical, providing excellent signal fidelity. The LNA also boasts a high gain of 24 dB typical, which ensures that weak signals are amplified effectively for further processing.
Key Features
- Frequency Range: 17 to 27 GHz, covering various bands suitable for satellite communications, radar systems, and wireless infrastructure.
- Gain: High typical gain of 24 dB, providing significant signal amplification.
- Noise Figure: Low noise figure of 2 dB typical, minimizing signal distortion and improving system sensitivity.
- Output Power: P1dB output power of +18 dBm typical, allowing the LNA to drive subsequent stages effectively without significant compression.
- Package: Supplied in a compact 3x3 mm QFN leadless package, which is suitable for space-constrained applications.
- Supply Voltage: A single positive supply voltage of +3 to +5 V is required for operation, simplifying the power supply design.
Applications
The HMC382LP3ETR is versatile and can be used in a variety of high-frequency applications, including but not limited to:
- Point-to-point and point-to-multipoint radios
- VSAT
- MMDS & wireless LAN
- Test equipment and sensors
- Radar and satellite communications
With its robust design and high reliability, the HMC382LP3ETR is well-suited for both commercial and military applications where performance and durability are paramount. Analog Devices Inc. ensures that this LNA meets stringent quality standards, offering designers a reliable component that can be integrated into sophisticated RF systems with confidence.