EN
  • EN
  • DE

HMC381LP6ETR

Part No HMC381LP6ETR
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC DOWNCONV HI-IP3 2CH 28QFN / Up/Down Conv Mixer 5V 2.7GHz 28-Pin QFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel package
Part Status Obsolete(EOL)
Function Downconverter
Frequency 1.7GHz ~ 2.7GHz
RF Type Cellular, CDMA
Package 28-VQFN Exposed Pad
Manufacturer Package 28-QFN (6x6)
Win Source Part Number 776101-HMC381LP6ETR
Popularity Medium
Supply and Demand Status Balance
Family Name HMC381
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian HMC381LP6ETR CAD Model

Description

Product Overview: HMC381LP6ETR by Analog Devices Inc.

The HMC381LP6ETR is a state-of-the-art GaAs MMIC Low Noise Amplifier (LNA) designed by Analog Devices Inc. to deliver exceptional performance for a wide range of RF applications. Packaged in a compact 6x6mm QFN package, this LNA is an ideal choice for engineers looking to enhance signal reception in their designs while maintaining a small footprint.

Key Features:

  • Frequency Range: The HMC381LP6ETR operates over a broad frequency range, making it versatile for various applications, including cellular/4G, satellite communications, and test instrumentation.
  • Low Noise Figure: With its low noise figure, this LNA ensures excellent signal-to-noise ratio, which is critical for high-performance receivers.
  • High Gain: The device provides high gain, which amplifies weak signals to a level that can be effectively processed by subsequent stages in the signal chain.
  • Power Efficiency: The HMC381LP6ETR is designed for power efficiency, which helps to minimize power consumption in your system, leading to longer battery life in portable applications.
  • Robust Design: The robust design allows for reliable performance across various environmental conditions, making it suitable for both commercial and military applications.

Applications:

  • Point-to-Point and Point-to-Multipoint Radios
  • VSAT
  • Space and Satellite Communications
  • Military & Space
  • Test Instrumentation
  • Cellular/4G Infrastructure

Analog Devices Inc. is known for their high-quality components, and the HMC381LP6ETR is no exception. Its exceptional performance specifications make it a top choice for professionals seeking to enhance their RF signal chains. Whether you are working on communication infrastructure or designing sensitive receivers for satellite communication, the HMC381LP6ETR offers the reliability and performance you need.

For detailed specifications, application notes, and additional resources, please visit the Analog Devices Inc. website or contact their support team for technical assistance.

You May Also Be Interested in

MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY W/ SMA CONNECT
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us
Analog Devices Inc.
28GHZ INTEGRATED UP & DOWN CONV
Need more? Email Us
MACOM Technology Solutions
PALLET,130WPK,3.1-3.5GHZ,100US,1
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2458 $59.4412
34+ $3.4835 $118.4390
52+ $3.3749 $175.4948
71+ $3.2663 $231.9073
92+ $3.1578 $290.5176
123+ $2.8309 $348.2007
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess