EN
  • EN
  • DE

HMC370LP4ETR

Part No HMC370LP4ETR
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC X4 ACTIVE MULTIPLIER 24-QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 12 Weeks
Features RF IC Frequency Multiplier General Purpose 14.4GHz ~ 16.4GHz Active Frequency Multiplier 24-QFN (4x4)
Manufacturer Analog Devices Inc.
Package Reel - TR
Mounting Surface Mount
Package 24-VFQFN Exposed Pad
Case / Package 24-QFN (4x4)
Family Name HMC370
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 1127-1348-1, 1127-1348-ND, 1127-1348-2, 1127-1348-6, 1127-1348
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 920398-HMC370LP4ETR
Ultra Librarian 3D Model Ultra Librarian HMC370LP4ETR CAD Model

Description

Product Overview: HMC370LP4ETR by Analog Devices Inc.

The HMC370LP4ETR is a high-performance, RF (Radio Frequency) mixer product from Analog Devices Inc., a leader in the semiconductor industry. This RF mixer is part of the Hittite Microwave product family and is designed to meet the demanding requirements of communication, test and measurement, and military applications. It is a versatile component that boasts a wide range of features, making it an ideal choice for designers looking for a reliable and efficient solution to their RF mixing needs.

Key Features

  • Frequency Range: The HMC370LP4ETR operates over a broad frequency range, making it suitable for a variety of RF applications. It is designed to provide excellent LO (Local Oscillator) to RF and LO to IF (Intermediate Frequency) isolation, ensuring clean and reliable mixing performance.
  • Conversion Loss: This product offers a low conversion loss, which translates to improved signal integrity and overall system performance. A lower conversion loss means that less signal power is lost during the mixing process, which is critical in RF design.
  • Linearity: The HMC370LP4ETR exhibits excellent linearity, which is essential for maintaining signal fidelity and reducing distortion in complex RF systems.
  • Package: Encased in a compact 4x4 mm QFN package, the HMC370LP4ETR is designed for space-constrained applications. The surface-mount package is suitable for automated assembly processes, reducing manufacturing time and costs.

Applications

The HMC370LP4ETR is used in a wide range of applications, including:

  • Point-to-point and point-to-multipoint radios
  • Test equipment and sensors
  • Cellular infrastructure
  • Satellite communications systems
  • Military and space applications

Analog Devices Inc. has designed the HMC370LP4ETR to provide designers with a flexible and high-performance solution for their RF mixing requirements. With its robust feature set and wide application range, this product is a testament to Analog Devices' commitment to delivering industry-leading RF components.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the Analog Devices Inc. website or contact their sales and support team.

You May Also Be Interested in

MACOM Technology Solutions
DOUBLER.FREQUENCY
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us
Analog Devices Inc.
28GHZ INTEGRATED UP & DOWN CONV
Need more? Email Us
MACOM Technology Solutions
DUAL LINEARIZER DRIVER
Need more? Email Us
MACOM Technology Solutions
LIMITER,SURFACE MOUNT MODULE,CS3
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us
MACOM Technology Solutions
LIMITER,IN CASCADED HOUSING
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ,ANALOG,
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $108.3916 $108.3916
2+ $104.8951 $209.7902
3+ $101.3986 $304.1958
4+ $90.9091 $363.6364
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 850 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess