EN
  • EN
  • DE

HMC365G8

Part No HMC365G8
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description SMT GaAs HBT MMIC DIVIDE-BY-4, DC - 13.0 GHz | IC FREQ DIVIDER DC-13GHZ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Function Divide-by-4
Frequency 0Hz ~ 13GHz
RF Type VSAT, DBS
Manufacturer Package 8-SOIC
Supplier Device Package 8-SMT
Family Part Number HMC365
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1181227-HMC365G8
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC365G8 CAD Model

Description

The HMC365G8 from Analog Devices Inc. is a state-of-the-art RF mixer product, designed to meet the demanding requirements of modern wireless infrastructure, satellite communication, and broadband applications. This high-performance double-balanced mixer is an essential component for frequency conversion in RF and IF signal chains.

Key Features

  • Wide Frequency Range: The HMC365G8 operates over a broad frequency range, making it versatile for a variety of applications. It can be used in both upconversion and downconversion processes with excellent performance.
  • High Isolation: This mixer provides high isolation between the ports, minimizing signal leakage and ensuring signal integrity. This is crucial in maintaining the quality and clarity of the communication signals.
  • Low Conversion Loss: With its low conversion loss, the HMC365G8 ensures efficient signal conversion, which is essential for maintaining the strength and quality of the transmitted and received signals.
  • Excellent Linearity: The device offers excellent linearity, which allows it to maintain signal fidelity even under high input power levels, reducing distortion and improving overall system performance.
  • Robust Design: Housed in a compact 8x8mm surface mount package, the HMC365G8 is built to be robust and reliable, suitable for high-density circuit designs.

Applications

The HMC365G8 is engineered for use in a wide range of applications, such as:

  • Point-to-Point and Point-to-Multipoint Radios
  • Test Equipment and Sensors
  • Military and Space Applications
  • Cellular/4G Infrastructure
  • Satellite Communication Systems

With its high performance and reliability, the HMC365G8 from Analog Devices Inc. is an excellent choice for designers looking to enhance their RF and IF systems. Whether you're working on commercial or military projects, this mixer is engineered to provide superior performance in a compact form factor.

You May Also Be Interested in

MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Need more? Email Us
MACOM Technology Solutions
LIMITER,SURFACE MOUNT MODULE,CS3
Need more? Email Us
Analog Devices Inc.
28GHZ INTEGRATED UP & DOWN CONV
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $216.4180 $216.4180
2+ $194.0299 $388.0598
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess