EN
  • EN
  • DE

HMC362S8G

Part No HMC362S8G
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description SMT GaAs HBT MMIC DIVIDE-BY-4, DC - 12.0 GHz | IC DIVIDER DC-12GHZ BY-4 8SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Bulk
Function Divide-by-4
Frequency 0Hz ~ 12GHz
RF Type VSAT
Manufacturer Package 8-SOIC Exposed Pad
Supplier Device Package 8-SMT
Family Part Number HMC362
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1181226-HMC362S8G
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC362S8G CAD Model

Description

The HMC362S8G from Analog Devices Inc. is a high-performance, monolithic microwave integrated circuit (MMIC) voltage-controlled oscillator (VCO) designed to meet the needs of demanding RF and microwave applications. This VCO operates within the S-band frequency range, making it a perfect fit for applications such as radar systems, satellite communications, and test equipment.

The HMC362S8G is built upon Analog Devices' advanced gallium arsenide (GaAs) HBT technology, which enables it to deliver excellent phase noise performance and a wide tuning range. This VCO provides a frequency range of 3.4 GHz to 3.8 GHz with a tuning voltage range of 0 to 20V. The device also features an output power of +9 dBm, ensuring a robust signal for various system requirements.

The integration of a resonator, negative resistance device, and varactor diode within a single package allows for a compact design, simplifying the implementation process and saving valuable board space. The HMC362S8G comes in an industry-standard SMT package, the S8G, which is compatible with surface mount manufacturing techniques, further easing the integration into a wide array of systems.

The VCO's performance is characterized by a low phase noise of -106 dBc/Hz at 100 kHz offset, which is essential for high-performance systems that require a clean and stable frequency source. Additionally, the HMC362S8G has been designed to operate over a temperature range of -40°C to +85°C, making it suitable for use in harsh environmental conditions.

Analog Devices Inc. is known for its commitment to quality and reliability, and the HMC362S8G is no exception. It is designed to adhere to stringent standards, ensuring consistent performance and longevity. Whether for commercial or military applications, the HMC362S8G stands out as a reliable and efficient solution for your VCO needs.

You May Also Be Interested in

MACOM Technology Solutions
PALLET,BP,2.7-2.9GHZ,300W,100US,
Need more? Email Us
MACOM Technology Solutions
PALLET,130WPK,3.1-3.5GHZ,100US,1
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
MACOM Technology Solutions
PHASE DETECTOR,MODULE,CS121
Need more? Email Us
MACOM Technology Solutions
LIMITER,SURFACE MOUNT MODULE,CS3
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ, LOW PO
Need more? Email Us
Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess