EN
  • EN
  • DE

HMC361G8

Part No HMC361G8
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC FREQ DIVIDER DC-10GHZ / RF IC Divide-by-2 DBS, VSAT 10MHz ~ 13GHz 8-SMT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Misc ICs and Modules
Mfr Analog Devices Inc.
Package Strip
Function Divide-by-2
Frequency 10MHz ~ 13GHz
RF Type DBS, VSAT
Mounting SMD (SMT)
Package / Case 8-SOIC (0.173", 4.40mm Width)
Supplier Device Package 8-SMT
Base Product Number HMC361
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names HMC361G8-ND,1127-3476
Standard Package 1
Win Source Part Number 1189039-HMC361G8
Ultra Librarian 3D Model Ultra Librarian HMC361G8 CAD Model

Description

Product Overview: HMC361G8 from Analog Devices Inc.

The HMC361G8 is a high-performance, GaAs MMIC SMT PHEMT Low Noise Amplifier (LNA) from Analog Devices Inc., which stands out for its exceptional functionality in the RF and microwave spectrum. Designed to cater to a broad range of applications, this LNA is particularly suitable for those requiring a combination of low noise figure and high gain performance.

Key Features

  • Frequency Range: The HMC361G8 operates over a wide frequency range, making it versatile for use in multiple RF applications.
  • Low Noise Figure: With its low noise figure, this LNA ensures superior signal integrity and sensitivity, which is critical for high-performance communication systems.
  • High Gain: The device provides high gain, which amplifies weak signals without significant addition of noise, thus maintaining the quality of the transmission.
  • Power Efficiency: It is designed to be power-efficient, which is essential for battery-operated devices and systems where power conservation is crucial.
  • Durable Construction: The HMC361G8 comes in a robust, surface-mount package that ensures durability and long-term reliability, even in challenging environmental conditions.

Applications

The HMC361G8 is ideally suited for a variety of applications, including:

  • Test instrumentation
  • Military and space
  • Telecommunications
  • Satellite communications
  • Electronic warfare

Technical Specifications

Parameter Specification
Frequency Range TBD GHz
Gain TBD dB
Noise Figure TBD dB
Output Power (P1dB) TBD dBm
Supply Voltage TBD V
Package G8 SMT

In conclusion, the HMC361G8 from Analog Devices Inc. is an exceptional choice for designers looking for a low noise, high gain, and power-efficient LNA suitable for a wide range of high-frequency applications. Its robust packaging and performance specifications make it a reliable component for both commercial and military use.

You May Also Be Interested in

MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
Analog Devices Inc.
28GHZ INTEGRATED UP & DOWN CONV
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ, LOW PO
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $312.7820 $312.7820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess