EN
  • EN
  • DE

HMC361

Part No HMC361
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC FREQ DIVID DC-10GHZ DIE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 25 Weeks
Features RF IC Frequency Doubler VSAT 12GHz ~ 18GHz - Die
Manufacturer Analog Devices Inc.
Package Tray
Mounting Surface Mount
Package Die
Case / Package Die
Family Name HMC361
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number HMC361-ND, 1127-3491
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 920391-HMC361
Ultra Librarian 3D Model Ultra Librarian HMC361 CAD Model

Description

The HMC361 from Analog Devices Inc. is a high-performance, SiGe BiCMOS frequency divider that plays a crucial role in microwave and RF signal processing applications. Designed for use in a wide range of electronic systems, this product is known for its precision, reliability, and versatility.

Key Features

  • Frequency Range: The HMC361 operates effectively over a broad frequency range, making it suitable for diverse applications.
  • Division Factor: It features a fixed division factor, providing consistent and reliable performance in frequency division tasks.
  • Output Power: The device boasts excellent output power levels, ensuring clear and strong signal transmission after division.
  • Phase Noise Performance: With superior phase noise characteristics, the HMC361 contributes to the overall signal integrity in system designs.
  • Supply Voltage: Its compatibility with various supply voltages offers flexibility in integrating the device into different circuit configurations.

Applications

The versatility of the HMC361 allows it to be used in a multitude of applications, including:

  • Fiber optic and broadband telecom equipment
  • Microwave radios and VSAT systems
  • Test equipment and instrumentation
  • Military and space applications
  • PLL (Phase-Locked Loop) systems

Product Specifications

The HMC361 is designed to meet the rigorous demands of modern electronic systems. Its specifications include a robust temperature range for operation in various environments and a compact package that eases integration into space-constrained applications.

Conclusion

Analog Devices Inc.'s HMC361 is a testament to their commitment to providing high-quality components for the electronics industry. Its blend of performance, reliability, and adaptability makes it an excellent choice for designers looking to enhance their RF and microwave signal processing capabilities. Whether for commercial or military use, the HMC361 is engineered to deliver consistent results in the most demanding applications.

You May Also Be Interested in

MACOM Technology Solutions
DUAL LINEARIZER DRIVER
Need more? Email Us
MACOM Technology Solutions
FET AND PIN DRIVER SINGLE
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY IN A CASE
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ, LOW PO
Need more? Email Us
MACOM Technology Solutions
PALLET,130WPK,3.1-3.5GHZ,100US,1
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.1698 $60.5094
7+ $16.5500 $115.8500
11+ $16.0326 $176.3586
15+ $15.5151 $232.7265
20+ $14.9988 $299.9760
26+ $13.4465 $349.6090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess