EN
  • EN
  • DE

HMC349LP4CETR

Part No HMC349LP4CETR
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description IC GAAS MESFET SW SPDT 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Frequency - Lower DC
Frequency - Upper 4GHz
Isolation @ Frequency 62dB @ 4GHz (typ)
Insertion Loss @ Frequency 1.4dB @ 4GHz
IIP3 46dBm (typ)
Topology Absorptive
Circuit SPDT
P1dB 31dBm (typ) IP1dB
Impedance 50 Ohm
Temperature Range - Operating -40°C to 125°C
Supply Voltage - Operating 5V
RF Type General Purpose
Case / Package 16-QFN (4x4)
Win Source Part Number 204872-HMC349LP4CETR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC349LP4CETR CAD Model

Description

The HMC349LP4CETR from Analog Devices Inc. is a high-performance, single-pole double-throw (SPDT) non-reflective switch that operates within the frequency range of DC to 10 GHz. This versatile switch is a critical component for applications that require efficient signal routing, such as in RF and microwave communication systems, test equipment, and military end-uses.

Key Features

  • Frequency Range: The device boasts a wide operating frequency range from DC to 10 GHz, making it suitable for a variety of high-frequency applications.
  • Insertion Loss: It offers a low insertion loss, typically 1.5 dB at 10 GHz, ensuring minimal signal attenuation during the switching process.
  • Isolation: High isolation performance, typically 40 dB at 10 GHz, provides excellent signal separation between the two output ports.
  • Switching Speed: The HMC349LP4CETR features fast switching speed with a typical switching time of 6 ns, facilitating rapid signal changes.
  • Power Handling: It is capable of handling up to 23 dBm of input power, making it robust enough for most signal routing applications.
  • Control Voltage: The switch operates with a single positive control voltage ranging from 0 to +5V, simplifying the power supply requirements.
  • Package: Packaged in a compact 4x4 mm QFN package, the HMC349LP4CETR is designed for space-constrained applications.

Applications

The HMC349LP4CETR is ideal for a range of applications, including:

  • Wireless infrastructure (GSM, PCS, DCS, WiMAX, LTE)
  • Fiber optic and broadband telecom
  • Microwave radio and VSAT
  • Military radios, radars, and ECM systems
  • Test equipment and sensors

Quality and Reliability

Analog Devices Inc. is known for its high-quality products, and the HMC349LP4CETR is no exception. It is designed to meet stringent quality standards, ensuring reliable performance in the most demanding environments. With its combination of performance, efficiency, and reliability, the HMC349LP4CETR is an excellent choice for your high-frequency switching needs.

You May Also Be Interested in

Radiall USA, Inc.
IC RF SWITCH SPDT 40GHZ MODULE
Need more? Email Us
Skyworks Solutions Inc.
EVALUATION BOARD/KIT
Lowest to $3.4926
BeRex Corporation
IC RF SWITCH SP4T 6GHZ 16TQFN
Lowest to $29.3234
TagoreTech
IC RF SWITCH SPDT 6GHZ 16QFN
Lowest to $21.8284
pSemi
SPST, OPEN REFLECTIVE, TUNING SW
Lowest to $4.0747
Radiall USA, Inc.
IC RF SWITCH SP6T 40GHZ
Need more? Email Us
MACOM Technology Solutions
IC RF SWITCH SP2T 55GHZ DIE
Need more? Email Us
pSemi
ULTRACMOS SP4T RF SWITCH, 100-85
Lowest to $173.1344
MACOM Technology Solutions
IC RF SWITCH SP5T 26GHZ
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4167 $54.1670
23+ $4.4445 $102.2235
35+ $4.3056 $150.6960
48+ $4.1667 $200.0016
63+ $4.0278 $253.7514
84+ $3.6111 $303.3324
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess