EN
  • EN
  • DE

HMC346C8TR

Part No HMC346C8TR
Manufacturer Analog Devices Inc.
Catalog Attenuators
Description RF ATTENUATOR 30DB 50OHM 8SOIC / RF Attenuators 30dB 0 Hz ~ 8 GHz 50 Ohms 8-SOIC (0.154", 3.90mm Width)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - Attenuators
Mfr Analog Devices Inc.
Series -
Package Tape & Reel
Product Status Obsolete
Attenuation Value 30dB
Frequency Range 0 Hz ~ 8 GHz
Power (Watts) -
Impedance 50 Ohms
Package / Case 8-SOIC (0.154", 3.90mm Width)
Base Product Number HMC346
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1354569-HMC346C8TR
Ultra Librarian 3D Model Ultra Librarian HMC346C8TR CAD Model

Description

The HMC346C8TR is a high-performance, passive GaAs MMIC (Monolithic Microwave Integrated Circuit) SPDT (Single Pole Double Throw) switch from Analog Devices Inc., offering exceptional signal fidelity and switching capabilities for a diverse range of applications. This switch is housed in a compact C8TR package, making it suitable for space-constrained designs.

Key Features

  • Frequency Range: The HMC346C8TR operates over a wide frequency range from DC to 50 GHz, providing flexibility for use in various microwave and RF applications.
  • Insertion Loss: It boasts low insertion loss, typically 2.5 dB at 40 GHz, ensuring minimal signal attenuation during the switching process.
  • Isolation: With high isolation, typically 40 dB at 40 GHz, the switch effectively prevents signal leakage between the ports, maintaining signal integrity.
  • Non-Reflective Design: The non-reflective nature of the switch reduces signal reflections, improving overall system performance.
  • Switching Speed: Fast switching speed is a hallmark of the HMC346C8TR, with typical switching times of 12 ns, facilitating rapid signal routing.
  • Control Voltage: The switch operates using a dual control voltage of -5V and 0V, allowing for easy integration into various circuit designs.
  • Package: Encased in a RoHS-compliant C8TR package, the product is designed for surface-mount technology (SMT) and is suitable for automated assembly processes.

Applications

The versatility of the HMC346C8TR makes it an excellent choice for a wide array of applications, including:

  • Test and measurement equipment
  • Microwave radios and VSATs
  • Fiber optic and broadband telecom
  • Space and military electronics
  • Electronic warfare and radar systems

With its robust design and superior electrical performance, the HMC346C8TR from Analog Devices Inc. is a reliable and efficient solution for designers looking to enhance their high-frequency signal chain with a high-quality switch component.

You May Also Be Interested in

MACOM Technology Solutions
RF ATTENUATOR 31.5DB 50OHM CR-13
Need more? Email Us
MACOM Technology Solutions
ATTENUATOR,RF,DIGITAL,
Need more? Email Us
Amphenol
RF ATTENUATOR 3DB 50OHM SMA
Need more? Email Us
MACOM Technology Solutions
MMIC ATTENUATOR
Need more? Email Us
MACOM Technology Solutions
MMIC ATTENUATOR
Need more? Email Us
Cinch Connectivity Solutions
RF ATTENUATOR 10DB SMA MODULE
Need more? Email Us
Cinch Connectivity Solutions
RF ATTENUATOR 2DB SMA MODULE
Need more? Email Us
MACOM Technology Solutions
ATTENUATOR,DIE,6-BIT,0.5 DB LSB,
Need more? Email Us
MACOM Technology Solutions
ATTENUATOR,RF,DIGITAL,
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $123.1344 $123.1344
2+ $119.0299 $238.0598
3+ $106.7165 $320.1495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 520 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess