EN
  • EN
  • DE

HMC331

Part No HMC331
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC FREQ DBLR 24-36GHZ DIE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000045-HMC331
Package Bulk
Product Status Obsolete
Function Frequency Doubler
Frequency 12GHz ~ 18GHz
RF Type VSAT
Grade -
Mounting Type Surface Mount
Package / Case Die
Supplier Device Package Die
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category RF/IF and RFID
Packaging Bulk
Ultra Librarian 3D Model Ultra Librarian HMC331 CAD Model

Description

The Analog Devices HMC331 is a high-performance, gallium arsenide (GaAs) monolithic microwave integrated circuit (MMIC) surface-mount technology (SMT) double-balanced mixer. This device is designed to provide excellent RF performance suitable for a wide range of applications, including military, space, and telecommunications.

Key Features

  • Wide Frequency Range: The HMC331 operates over a broad frequency range, from 5 GHz to 20 GHz in the RF and LO frequency bands, with an intermediate frequency (IF) range of DC to 4 GHz. This wide frequency range makes it versatile for various high-frequency mixing applications.
  • High Isolation: The mixer exhibits high isolation between ports, minimizing potential signal leakage and ensuring a clean mixing process. This feature is crucial for systems where signal integrity is paramount.
  • Excellent Conversion Loss: With a typical conversion loss of 9 dB, the HMC331 provides an efficient mixing process, ensuring that signal strength is maintained across the frequency translation.
  • Passive Design: Being a passive device, the HMC331 does not require a DC bias, simplifying circuit design and reducing power consumption.
  • Robust Packaging: The HMC331 is available in a compact, RoHS-compliant, 3x3 mm surface-mount leadless package, which is suitable for space-constrained applications and enables easy integration into a variety of circuit designs.

Applications

  • Point-to-point and point-to-multipoint radios
  • Test equipment and sensors
  • Satellite communication systems
  • Military and space applications
  • LO frequency generation systems

The HMC331 from Analog Devices is a testament to the company's commitment to providing innovative solutions for complex RF and microwave signal processing challenges. With its combination of wide frequency range, high isolation, low conversion loss, and passive operation, the HMC331 is an ideal choice for designers looking to create high-performance, reliable, and efficient systems.

You May Also Be Interested in

MACOM Technology Solutions
PALLET 240W 2.7-2.9GHZ
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
PHASE DETECTOR,MODULE,CS121
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.6100 $77.2200
4+ $31.6800 $126.7200
6+ $30.6900 $184.1400
8+ $29.7001 $237.6008
11+ $28.7100 $315.8100
14+ $25.7400 $360.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess