EN
  • EN
  • DE

HMC326MS8G

Part No HMC326MS8G
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description GaAs InGaP HBT MMIC DRIVER AMPLIFIER, 3.0 - 4.5 GHz | IC RF AMP GP 3GHZ-4.5GHZ 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Frequency 3GHz ~ 4.5GHz
P1dB 23.5dBm
Gain 21dB
Noise Figure 5dB
RF Type General Purpose
Supply Voltage (V) 5V
Supply Current 130mA
Manufacturer Package 8-TSSOP, 8-MSOP Exposed Pad
Supplier Device Package 8-MSOPG
Family Part Number HMC326
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1181206-HMC326MS8G
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC326MS8G CAD Model

Description

The HMC326MS8G is a high-performance, GaAs MMIC SPDT (Single Pole Double Throw) switch developed by Analog Devices Inc. This switch is housed in an 8-lead MSOPG package, which is compact and suitable for various RF and microwave applications. The HMC326MS8G operates over a broad frequency range from DC to 3.5 GHz, making it versatile for diverse applications including wireless infrastructure, test equipment, and military systems.

Key Features

  • Frequency Range: The HMC326MS8G offers a wide operating frequency range from DC to 3.5 GHz, accommodating various signal types and communication bands.
  • High Isolation: With high isolation performance, this switch minimizes signal leakage between ports, ensuring signal integrity and reducing interference in complex RF systems.
  • Low Insertion Loss: The low insertion loss characteristic of this switch enhances overall system efficiency by minimizing signal attenuation during the switching process.
  • Non-Reflective Design: The non-reflective nature of the HMC326MS8G makes it suitable for applications where signal reflection can degrade performance.
  • Positive Control Voltage: The switch operates using a single positive control voltage, simplifying the power supply requirements for system integration.
  • ESD Protection: Built-in electrostatic discharge (ESD) protection helps to prevent damage to the device during handling and operation, enhancing the product's durability and reliability.

Applications

  • Wireless infrastructure (e.g., base stations, repeaters)
  • RF and microwave test equipment
  • Military and space applications
  • Consumer electronics

The HMC326MS8G from Analog Devices Inc. is an excellent choice for designers looking for a reliable and high-performance RF switch. Its comprehensive feature set, combined with the quality and support from Analog Devices, makes it a valuable component in any RF signal chain.

You May Also Be Interested in

MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ SMD
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
MACOM Technology Solutions
AMP,7X7 LAM, 7.1-7.9GHZ,TESTED,B
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
A77
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-600MHZ TO8
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5362 $52.2896
19+ $5.3631 $101.8989
29+ $5.1955 $150.6695
40+ $5.0279 $201.1160
52+ $4.8603 $252.7356
69+ $4.3575 $300.6675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess