EN
  • EN
  • DE

HMC322LP4ETR

Part No HMC322LP4ETR
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description IC RF SWITCH SP8T 8GHZ 24QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Status Obsolete
Topology Absorptive
Circuit SP8T
Frequency Range 0Hz ~ 8GHz
Isolation 25dB
Insertion Loss 2.5dB
Test Frequency 8GHz
P1dB 23dBm
IIP3 40dBm
Impedance 50Ohm
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Family Part Number HMC322
Manufacturer Pack Quantity 500
MSL Level 1 (Unlimited)
Win Source Part Number 714377-HMC322LP4ETR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC322LP4ETR CAD Model

Description

Product Overview: HMC322LP4ETR by Analog Devices Inc.

The HMC322LP4ETR is a high-performance, non-reflective Single Pole Four Throw (SP4T) switch designed by Analog Devices Inc., a leader in the field of high-performance analog technology. This switch is part of the Hittite Microwave Corporation product line, which has been incorporated into Analog Devices. It is well-suited for applications that demand high isolation, low insertion loss, and fast switching speed.

Encased in a compact 4x4 mm QFN leadless package, this switch operates over a wide frequency range from DC to 3.5 GHz, making it an ideal choice for diverse applications in the RF and microwave domain. It is designed to handle a wide range of signal types, from DC to microwave, with excellent linearity and minimal signal distortion.

Key Features:

  • Frequency Range: The HMC322LP4ETR operates effectively across a broad spectrum, from DC to 3.5 GHz, accommodating various wireless communication systems, including cellular, PCS, GSM, UMTS, WiFi, and WiMAX.
  • High Isolation: With high isolation levels, this switch minimizes crosstalk and signal leakage between channels, which is critical in maintaining signal integrity in complex RF systems.
  • Low Insertion Loss: The low insertion loss characteristic ensures minimal signal attenuation when the signal passes through the switch, preserving signal strength and quality.
  • Fast Switching Speed: The device boasts a fast switching speed, enabling quick transitions between channels or states, which is vital for time-sensitive applications such as data communications and electronic warfare.
  • Power Handling: It is capable of handling high power levels, making it suitable for use in both signal routing and signal conditioning applications.
  • Surface-Mount Device (SMD): The HMC322LP4ETR comes in a surface-mount package that is ideal for modern, high-density printed circuit boards (PCBs).

This switch is designed for easy integration into a variety of RF circuits, offering a combination of performance and convenience. Its robust design and specifications make it an excellent choice for system designers who require a reliable switching mechanism in their RF signal chain.

With the HMC322LP4ETR, Analog Devices Inc. continues its tradition of delivering products that combine technological innovation with practicality, providing solutions that advance the capabilities of RF and microwave systems.

You May Also Be Interested in

Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493
pSemi
SPST, OPEN REFLECTIVE, TUNING SW
Lowest to $4.0747
MACOM Technology Solutions
IC RF SWITCH SP4T 20GHZ
Need more? Email Us
Radiall USA, Inc.
IC RF SWITCH SPDT 3GHZ
Need more? Email Us
Radiall USA, Inc.
IC RF SWITCH SPDT 40GHZ MODULE
Need more? Email Us
pSemi
ULTRACMOS SP4T RF SWITCH, 9 KHZ4
Lowest to $259.7015
Honeywell
IC RF SWITCH SP4T 2.5GHZ 20VQFN
Lowest to $504.4777
Radiall USA, Inc.
IC RF SWITCH SP6T 40GHZ
Need more? Email Us
TagoreTech
IC RF SWITCH SPDT 6GHZ 16QFN
Lowest to $21.8284

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.1505 $72.4515
6+ $19.8159 $118.8954
10+ $19.1966 $191.9660
13+ $18.5774 $241.5062
17+ $17.9581 $305.2877
22+ $16.1004 $354.2088
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess