Product Overview: HMC310MS8GTR from Analog Devices Inc.
The HMC310MS8GTR is a high-performance, GaAs MMIC SMT PHEMT Low Noise Amplifier (LNA) from Analog Devices Inc., designed to offer superior noise figure performance and high gain. This LNA operates within the frequency range of 5 to 6 GHz, making it an ideal choice for a variety of RF and microwave applications, including point-to-point radios, point-to-multipoint radios, VSAT, and military & space.
Encased in a compact MSOP8G package, the HMC310MS8GTR integrates a power-efficient amplifier that can deliver a noise figure as low as 2 dB, with a gain of 17 dB and an output power of +18 dBm at 1 dB gain compression. This combination of features ensures that the amplifier can provide clear signal amplification with minimal distortion, which is crucial for maintaining signal integrity in communication systems.
The device boasts an Input IP3 of +33 dBm, which allows for excellent linearity, making it suitable for high dynamic range receivers. The LNA can be powered using a single positive supply voltage ranging from +3 to +5 VDC, and it consumes a typical current of 60 mA, making it a power-conscious choice for designs where efficiency is key.
The HMC310MS8GTR is RoHS compliant and adheres to the rigorous quality standards set by Analog Devices Inc. Its surface-mount design allows for easier integration into PCBs, facilitating the design process for engineers and designers looking to incorporate high-quality signal amplification into their systems.
In summary, the HMC310MS8GTR from Analog Devices Inc. is a robust and reliable LNA that combines low noise performance with high gain and excellent linearity. Its suitability for a wide range of applications, along with its efficient design, makes it a versatile component for any RF design engineer's toolkit.
Key Features:
- Frequency Range: 5 - 6 GHz
- Low Noise Figure: 2 dB
- High Gain: 17 dB
- Output Power: +18 dBm at 1 dB Compression
- Input IP3: +33 dBm
- Single Positive Supply: +3 to +5 VDC
- Current Consumption: 60 mA
- MSOP8G Package
- RoHS Compliant