EN
  • EN
  • DE

HMC308ETR

Part No HMC308ETR
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description RF Amp Single MMIC Amp 3.8GHz 5V 6-Pin SOT-26 T/R / IC RF AMP GP 800MHZ-3.8GHZ SOT26
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel
Status Obsolete
Frequency 800MHz ~ 3.8GHz
P1dB 12dBm
Gain 13dB
Noise Figure 7dB
RF Type General Purpose
Supply Voltage (V) 5V
Supply Current 53mA
Manufacturer Package SOT-23-6
Supplier Device Package SOT-26
Family Part Number HMC308
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 710321-HMC308ETR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name HMC308
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian HMC308ETR CAD Model

Description

The HMC308ETR is a high-performance, GaAs PHEMT MMIC (Monolithic Microwave Integrated Circuit) Low Noise Amplifier (LNA) designed and manufactured by Analog Devices Inc., a leader in the field of high-performance analog technology. This LNA operates in the frequency range of 2 GHz to 6 GHz, making it an ideal component for a wide range of RF and microwave applications.

The HMC308ETR is housed in a compact 3x3 mm SMT package, which allows for easy integration into various electronic assemblies. The small footprint of the device is particularly beneficial for applications where space is at a premium, such as in handheld devices, satellite communications, and radar systems.

With its high gain and low noise figure, the HMC308ETR provides excellent signal amplification while minimizing the degradation of the signal-to-noise ratio, which is critical for maintaining the integrity of the received signals. The device boasts a noise figure as low as 2 dB, and a gain of 13 dB at 4 GHz, ensuring that it delivers superior performance in demanding environments.

The HMC308ETR also features a single-supply voltage operation, typically at +3V to +5V, which simplifies the power supply design and contributes to the overall power efficiency of the system. Additionally, the LNA includes an active bias network which provides stable performance over temperature and process variations, further enhancing the reliability of the device.

Analog Devices Inc. has designed the HMC308ETR to be robust and highly reliable. The device is also RoHS compliant, adhering to industry standards for restriction of hazardous substances, making it suitable for use in environmentally-sensitive applications.

In summary, the HMC308ETR from Analog Devices Inc. is a versatile, high-quality LNA that offers excellent performance for a variety of RF and microwave applications. Its combination of low noise, high gain, compact packaging, and reliable operation make it an outstanding choice for designers looking to enhance their communication systems.

You May Also Be Interested in

A78
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-350MHZ TO8
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 100KHZ-50GHZ DIE
Need more? Email Us
MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMP,7X7 LAM, 7.1-7.9GHZ,TESTED,B
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,2 WATT LINEAR POWER
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-2.05GHZ SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess