EN
  • EN
  • DE

HMC291

Part No HMC291
Manufacturer Analog Devices Inc.
Catalog Attenuators
Description IC ATTENUATOR 0.7-4GHZ SOT-26
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Status Active
Attenuation Value 12dB
Tolerance ±0.3dB
Frequency Range 700MHz to 4GHz
Dimension SOT-23-6
Win Source Part Number 204868-HMC291
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC291 CAD Model

Description

The HMC291 from Analog Devices Inc. is a state-of-the-art, high-performance GaAs MMIC SPDT (Single Pole Double Throw) switch that operates within the frequency range of DC to 3.5 GHz. This versatile component is a perfect fit for applications demanding high isolation and low insertion loss, making it an ideal choice for a wide range of RF and microwave applications.

Key Features

  • Frequency Range: The HMC291 operates effectively from DC to 3.5 GHz, accommodating various communication bands including, but not limited to, GSM, PCS, 3G, and 4G LTE.
  • High Isolation: With an excellent isolation performance of up to 45 dB at 2 GHz, the HMC291 ensures minimal crosstalk between signal paths, which is crucial for maintaining signal integrity in complex RF systems.
  • Low Insertion Loss: The low insertion loss of typically 0.6 dB at 2 GHz helps to preserve signal strength, reducing the need for additional amplification and thus saving on power consumption and system complexity.
  • High Linearity: It offers high linearity with an input IP3 of +55 dBm, which is beneficial in maintaining signal fidelity when handling high-power signals.
  • Non-reflective Design: The non-reflective nature of the switch ports when in the 'OFF' state helps to prevent signal reflections that could potentially lead to distortions or standing waves in the transmission line.
  • CMOS/TTL Compatible: The control voltage is compatible with both CMOS and TTL logic levels, allowing for easy integration with a variety of digital systems.

Applications

The HMC291 is designed to seamlessly integrate into various applications, including but not limited to:

  • Test Equipment and Sensors
  • Wireless Infrastructure
  • Military and Space
  • RF/Microwave Radios and SDRs
  • Satellite Communications Systems

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the HMC291 is no exception. Manufactured to the highest standards, this product ensures consistent performance and durability, even in the most demanding environments.

For detailed specifications, application notes, and additional resources, please visit the Analog Devices Inc. website or contact your local sales representative.

You May Also Be Interested in

TYCLON
RF Attenuators 10dB 0 Hz ~ 6 GHz 50 Ohms 30W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 3dB 0 Hz ~ 18 GHz 50 Ohms 1W SMA In-Line Module
Need more? Email Us
Analog Devices Inc.
RF ATTENUATOR 26DB 50OHM 12CLCC
Lowest to $190.4478
TYCLON
RF Attenuators 6dB 0 Hz ~ 6 GHz 50 Ohms 20W N-Type In-Line Module
Need more? Email Us
pSemi
RF ATTEN 0-31.75DB 50OHM 32VFQFN
Lowest to $5.4950
TYCLON
RF Attenuators 30dB 0 Hz ~ 6 GHz 50 Ohms 10W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 20dB 0 Hz ~ 6 GHz 50 Ohms 10W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 3dB 0 Hz ~ 6 GHz 50 Ohms 20W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 30dB 0 Hz ~ 6 GHz 50 Ohms 20W N-Type In-Line Module
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5974 $63.8960
90+ $1.3109 $117.9810
140+ $1.2693 $177.7020
190+ $1.2289 $233.4910
245+ $1.1873 $290.8885
330+ $1.0649 $351.4170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,640 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess