EN
  • EN
  • DE

HMC276LP4ETR

Part No HMC276LP4ETR
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description IC SWITCH MATRIX 4X2 24-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Frequency - Lower 200MHz
Frequency - Upper 3GHz
Isolation @ Frequency 35dB @ 3GHz (min)
Insertion Loss @ Frequency 6dB @ 3GHz
Topology Absorptive
P1dB 26dBm (typ) IP1dB
Impedance 50 Ohm, 75 Ohm
Temperature Range - Operating -40°C to 85°C
Supply Voltage - Operating 5V
RF Type Cellular, CATV
Case / Package 24-QFN (4x4)
Win Source Part Number 204865-HMC276LP4ETR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC276LP4ETR CAD Model

Description

Introducing the HMC276LP4ETR from Analog Devices Inc.

The HMC276LP4ETR is a high-performance, non-reflective Single Pole Four Throw (SP4T) switch fabricated in GaAs MMIC technology, offering exceptional signal integrity and performance. Designed by Analog Devices Inc., a leader in the semiconductor industry, this switch is part of their renowned Hittite Microwave product line, which is well-known for its high-quality RF and microwave devices.

Key Features

  • Frequency Range: The HMC276LP4ETR operates over a broad frequency range from DC to 3.5 GHz, making it versatile for a wide range of RF applications.
  • Low Insertion Loss: With an insertion loss of only 2.5 dB at 3 GHz, it ensures minimal signal degradation, which is crucial for maintaining the integrity of the RF signal path.
  • High Isolation: The device offers excellent isolation between channels, typically 45 dB at 3 GHz, which reduces signal crosstalk and enhances overall system performance.
  • Non-reflective Design: The non-reflective nature of the switch minimizes signal reflections, which can cause distortions and impair signal quality.
  • Power Handling: It can handle up to +27 dBm of input power, making it suitable for high-power applications.
  • Fast Switching Speed: The switch has a fast switching speed of 6 ns, ensuring quick transitions between signal paths without significant delays.
  • Single Positive Control Line: Each RF path can be selected via a single positive control voltage, simplifying the control interface.

Applications

The HMC276LP4ETR is ideal for various applications, including:

  • Wireless infrastructure
  • RF/IF radios
  • Test equipment and sensors
  • Base station equipment
  • Switch matrices

Package and Quality

This switch comes in a compact 4x4 mm QFN-24 package, which is suitable for space-constrained applications. It is also RoHS compliant and meets Analog Devices Inc.'s stringent quality and reliability standards.

Whether you're developing cutting-edge RF solutions or looking for a reliable switch to enhance your existing designs, the HMC276LP4ETR by Analog Devices Inc. offers the performance and quality that engineers and designers trust.

You May Also Be Interested in

Renesas Electronics America
IC RF SWITCH SPDT 8GHZ 16QFN
Need more? Email Us
pSemi
ULTRACMOS SP4T RF SWITCH, 100-85
Lowest to $173.1344
pSemi
ULTRACMOS SP4T RF SWITCH, 100-85
Lowest to $42.9000
TagoreTech
IC RF SWITCH SP4T 4GHZ 32QFN
Lowest to $46.5672
Radiall USA, Inc.
IC RF SWITCH SPDT 3GHZ
Need more? Email Us
MACOM Technology Solutions
IC RF SWITCH SP5T 26GHZ
Need more? Email Us
pSemi
ULTRACMOS SP4T RF SWITCH, 9 KHZ4
Lowest to $259.7015
BeRex Corporation
IC RF SWITCH SP4T 6GHZ 16TQFN
Lowest to $29.3234
MACOM Technology Solutions
IC RF SWITCH SP4T 20GHZ
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2998 $59.3964
43+ $2.7085 $116.4655
67+ $2.6230 $175.7410
91+ $2.5387 $231.0217
118+ $2.4544 $289.6192
158+ $2.2003 $347.6474
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess