EN
  • EN
  • DE

HMC273MS10GE

Part No HMC273MS10GE
Manufacturer Analog Devices Inc.
Catalog Attenuators
Description 1 dB LSB GaAs MMIC 5-BIT DIGITAL ATTENUATOR, 0.7 - 3.8 GHz | RF ATTENUATOR 1-31DB 50OHM 10SOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Status Obsolete
Attenuation Value 1dB ~ 31dB
Frequency Range 700MHz ~ 3.8GHz
Impedance 50 Ohms
Manufacturer Package 10-TFSOP, 10-MSOP Exposed Pad
Family Part Number HMC273
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1181174-HMC273MS10GE
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC273MS10GE CAD Model

Description

Product Overview: HMC273MS10GE by Analog Devices Inc.

The HMC273MS10GE is a high-performance, non-reflective SPDT (Single Pole Double Throw) switch designed and manufactured by Analog Devices Inc., a renowned leader in the field of high-performance analog technology. This product is part of their Hittite Microwave product line and is engineered to meet the stringent requirements of RF and microwave applications.

Constructed using a GaAs (Gallium Arsenide) MESFET process, the HMC273MS10GE is capable of operating over a wide frequency range from DC to 3 GHz. It is packaged in a compact 10-lead MSOPG package, making it suitable for space-constrained applications while still delivering exceptional performance.

Key Features

  • Frequency Range: Operates from DC to 3 GHz, accommodating a variety of RF applications.
  • Insertion Loss: Exhibits low insertion loss, typically 0.6 dB at 1 GHz, ensuring minimal signal attenuation.
  • Isolation: Provides high isolation, typically 40 dB at 1 GHz, to prevent unwanted signal leakage between channels.
  • Switching Speed: Fast switching speed of 6 ns, enabling rapid signal routing and modulation.
  • Non-Reflective Design: The non-reflective nature of the switch minimizes signal reflections, which is critical for maintaining signal integrity.
  • Single Supply Voltage: Operates on a single positive supply voltage of +5V, simplifying power supply design.
  • Control Voltage: Features a control voltage of 0/+5V, providing a straightforward interface for digital control logic.

Applications

The HMC273MS10GE is ideally suited for a range of applications, including but not limited to:

  • Test and measurement equipment
  • Wireless infrastructure
  • MMIC-based transceivers
  • Military and space
  • RFID systems

With its robust design and reliable performance, the HMC273MS10GE is an excellent choice for designers looking for a versatile and efficient SPDT switch. Its combination of high isolation, low insertion loss, and fast switching speed makes it a valuable component in any high-frequency signal chain.

For further information, detailed specifications, and application support, visit Analog Devices Inc.'s official website or contact their technical support team.

You May Also Be Interested in

TYCLON
RF Attenuators 3dB 0 Hz ~ 6 GHz 50 Ohms 40W N-Type In-Line Module
Need more? Email Us
Mini-Circuits
RF ATTENUATOR 9DB 50OHM 6VDFN
Lowest to $3.4446
TYCLON
RF Attenuators 20dB 0 Hz ~ 6 GHz 50 Ohms 10W N-Type In-Line Module
Need more? Email Us
Analog Devices Inc.
RF ATT 0.25-15.75DB 50OHM 24QFN
Need more? Email Us
TYCLON
RF Attenuators 6dB 0 Hz ~ 6 GHz 50 Ohms 20W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 20dB 0 Hz ~ 4 GHz 50 Ohms 2W BNC In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 3dB 0 Hz ~ 18 GHz 50 Ohms 1W SMA In-Line Module
Need more? Email Us
Mini-Circuits
FXD ATTEN 2W SMA F/M 30DB ROHS
Lowest to $53.1819
Analog Devices Inc.
16 LEAD LGA
Lowest to $161.1941

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess