EN
  • EN
  • DE

HMC253LC4

Part No HMC253LC4
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description IC RF SWITCH SP8T 3.5GHZ 24CQFN
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Switches
Mfr Analog Devices Inc.
Series -
Package Strip
Product Status Obsolete
RF Type Cellular, CATV
Topology Absorptive
Circuit SP8T
Frequency Range 0Hz ~ 3.5GHz
Isolation 35dB
Insertion Loss 1.3dB
Test Frequency 3.5GHz
P1dB -
IIP3 43dBm
Features -
Impedance 50Ohm
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 24-TFCQFN Exposed Pad
Supplier Device Package 24-CQFN (4x4)
Base Product Number HMC253
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1378576-HMC253LC4
Ultra Librarian 3D Model Ultra Librarian HMC253LC4 CAD Model

Description

Product Overview: HMC253LC4 - Analog Devices Inc.

The HMC253LC4 is a high-performance, non-reflective SP8T (Single Pole, Eight Throw) switch designed by Analog Devices Inc., a renowned leader in the semiconductor industry. This versatile component is engineered for use in a wide range of RF and microwave applications, including wireless infrastructure, test equipment, and satellite communications.

Key Features

  • Frequency Range: The HMC253LC4 operates across a broad frequency range, making it suitable for multi-band and multi-mode communication systems.
  • High Isolation: It provides excellent isolation between ports, minimizing signal leakage and ensuring signal integrity across different paths.
  • Low Insertion Loss: The low insertion loss characteristic of the HMC253LC4 enhances overall system performance by preserving signal strength when switching between paths.
  • Non-Reflective Design: The non-reflective nature of the switch ensures that signals are absorbed rather than reflected, reducing standing waves and potential interference.
  • High Linearity: With high linearity performance, the HMC253LC4 maintains signal fidelity, making it ideal for applications requiring minimal distortion.

Applications

  • Wireless Infrastructure
  • Test and Measurement Equipment
  • Satellite Communications
  • Military and Space
  • RF and Microwave Radio Systems

Package and Quality

The HMC253LC4 is housed in a compact 4x4 mm LCC package, allowing for efficient use of board space without compromising on performance. Analog Devices Inc. ensures that this product meets stringent quality standards, providing reliable and consistent operation even in demanding environments.

Conclusion

With its robust feature set and flexible application range, the HMC253LC4 from Analog Devices Inc. is an excellent choice for designers looking to implement a high-quality, non-reflective SP8T switch in their RF and microwave systems. Its superior performance and reliable operation make it a valuable component in any high-frequency signal chain.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJG1804K64 Nisshinbo RF Switch ICs SP3T GaAs MMIC 6GHz 1.9 to 5V 30dBm datasheet, inventory, & pricing.
Lowest to $0.5821
TagoreTech
IC RF SWITCH SP4T 4GHZ 32QFN
Lowest to $46.5672
Skyworks Solutions Inc.
EVALUATION BOARD/KIT
Lowest to $3.4926
BeRex Corporation
IC RF SWITCH SP4T 6GHZ 16TQFN
Lowest to $29.3234
Radiall USA, Inc.
IC RF SWITCH SPDT 40GHZ MODULE
Need more? Email Us
pSemi
ULTRACMOS SP4T RF SWITCH, 100-85
Lowest to $42.9000
TagoreTech
IC RF SWITCH SP3T 4GHZ 16QFN
Lowest to $23.2836
pSemi
SPST, OPEN REFLECTIVE, TUNING SW
Lowest to $4.0747
Panasonic
IC RF SWITCH SPDT 18GHZ
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $82.8572 $82.8572
2+ $80.0000 $160.0000
3+ $74.2857 $222.8571
4+ $71.4286 $285.7144
5+ $68.5715 $342.8575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 559 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess