EN
  • EN
  • DE

HMC245AQS16ETR

Part No HMC245AQS16ETR
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description IC RF SWITCH SP3T 3.5GHZ 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 12 Weeks
Features RF Switch IC CATV SP3T 50Ohm 16-QSOP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Package 16-SSOP (0.154", 3.90mm Width)
Case / Package 16-QSOP
Family Name HMC245
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 1127-3125-1, 1127-3125-2, HMC245AQS16ETR-ND, 1127-3125-6
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 920366-HMC245AQS16ETR
Ultra Librarian 3D Model Ultra Librarian HMC245AQS16ETR CAD Model

Description

Analog Devices Inc. HMC245AQS16ETR Product Overview

The HMC245AQS16ETR is a high-performance, non-reflective SP4T (Single Pole, Four Throw) switch designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This switch is part of the HMC series, known for its reliability and advanced specifications, making it an ideal choice for a wide range of applications, including cellular infrastructure, test equipment, and military systems.

Key Features

  • Frequency Range: The HMC245AQS16ETR operates over a broad frequency range, from DC to 3.5 GHz, accommodating various RF and microwave applications.
  • High Isolation: With high isolation between ports, typically greater than 50 dB, this switch ensures minimal crosstalk and signal interference, which is critical for maintaining signal integrity in complex systems.
  • Low Insertion Loss: The low insertion loss, typically around 2.5 dB at 2 GHz, allows for efficient signal transmission with minimal power loss, which is essential for maintaining the performance of the overall system.
  • Non-Reflective Design: The non-reflective nature of the switch minimizes signal reflections that can cause distortion and impair the performance of sensitive RF circuits.
  • High Linearity: The switch exhibits excellent linearity, which is crucial for maintaining the fidelity of the signal, especially in communication systems.

Package and Quality

The HMC245AQS16ETR comes in a compact, surface-mount QSOP package with 16 leads, making it suitable for space-constrained applications. The package is designed for easy integration into a variety of circuit boards. Analog Devices Inc. ensures that their products meet high-quality standards, and the HMC245AQS16ETR is no exception, providing reliable performance even in demanding environments.

Applications

This versatile switch is designed to be used in a variety of applications that require high-quality RF signal routing, including but not limited to:

  • Wireless infrastructure
  • RFID systems
  • Test and measurement equipment
  • Defense and aerospace systems

With its robust design and high-performance characteristics, the HMC245AQS16ETR from Analog Devices Inc. is an excellent choice for designers looking for a reliable SP4T switch that can handle a wide range of RF applications.

You May Also Be Interested in

Analog Devices Inc.
IC RF SWITCH SPDT 44GHZ 12LGA
Lowest to $113.1195
Renesas Electronics America
IC RF SWITCH SPDT 8GHZ 16QFN
Need more? Email Us
Radiall USA, Inc.
IC RF SWITCH SPDT 40GHZ MODULE
Need more? Email Us
pSemi
ULTRACMOS SP4T RF SWITCH, 9 KHZ4
Lowest to $259.7015
TagoreTech
IC RF SWITCH SPDT 6GHZ 16QFN
Lowest to $21.8284
pSemi
ULTRACMOS SP4T RF SWITCH, 100-85
Lowest to $42.9000
Renesas Electronics America
IC RF SWITCH SPDT 8GHZ 16QFN
Need more? Email Us
Richwave
QFN-6(1x1) RF Switches RoHS
Lowest to $0.5821
pSemi
5MHz~3GHz QFN-12-EP(2x2) RF Switches RoHS
Lowest to $2.3284

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.0752 $56.3008
9+ $11.5489 $103.9401
14+ $11.1880 $156.6320
19+ $10.8271 $205.7149
24+ $10.4662 $251.1888
32+ $9.3835 $300.2720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,320 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess