EN
  • EN
  • DE

HMC244G16

Part No HMC244G16
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description GaAs MMIC SP4T NON-REFLECTIVE SWITCH, DC - 4.0 GHz | IC RF SWITCH SP4T 4GHZ 16SMT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Status Obsolete
RF Type Radar
Topology Absorptive
Circuit SP4T
Frequency Range 0Hz ~ 4GHz
Isolation 40dB
Insertion Loss 0.7dB
Test Frequency 2GHz, 3GHz
P1dB 25dBm
IIP3 43dBm
Impedance 50Ohm
Supply Voltage (V) 5V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-LQFP
Supplier Device Package 16-SMT (5.84x5.84)
Family Part Number HMC244
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 731210-HMC244G16
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC244G16 CAD Model

Description

Product Overview: HMC244G16 by Analog Devices Inc.

The HMC244G16 from Analog Devices Inc. is a state-of-the-art GaAs MMIC SP4T (single-pole, four-throw) non-reflective switch that operates within a frequency range of DC to 24 GHz. This high-performance component is designed for a wide variety of RF applications, such as military radar, satellite communications, test instrumentation, and fiber optic systems. The HMC244G16 is housed in a compact 16 lead ceramic 3x3mm SMT package, making it suitable for space-constrained applications.

One of the key features of the HMC244G16 is its exceptional isolation, typically greater than 45 dB, and a low insertion loss of 2.5 dB at 24 GHz. The switch also boasts a high input IP3 of 45 dBm, which makes it an ideal choice for applications requiring high linearity. The HMC244G16 can handle RF power up to 23 dBm, ensuring reliable performance even under demanding conditions.

The switch is controlled via TTL logic with a simple control voltage, requiring a dual control voltage of -5V/0V. It offers a fast switching speed of 6 ns, enabling quick transitions between RF ports, which is critical for high-speed communication systems and agile frequency-hopping applications.

With its broad frequency range and robust performance characteristics, the HMC244G16 provides a versatile solution for RF signal routing. Its non-reflective design minimizes signal disturbances and reflections, which is crucial for maintaining signal integrity in complex RF pathways. The switch is RoHS compliant and adheres to the stringent quality standards set by Analog Devices Inc., ensuring reliability and performance consistency.

For engineers and designers looking for a high-quality RF switch with excellent performance across a wide frequency spectrum, the HMC244G16 from Analog Devices Inc. offers an optimal combination of features, making it a top choice for advanced RF system designs.

Key Specifications:

  • Frequency Range: DC to 24 GHz
  • Isolation: >45 dB
  • Insertion Loss: 2.5 dB at 24 GHz
  • Input IP3: 45 dBm
  • RF Power Handling: 23 dBm
  • Switching Speed: 6 ns
  • Control Voltage: -5V/0V (TTL)
  • Package: 16 lead ceramic 3x3mm SMT
  • RoHS Compliant

You May Also Be Interested in

MACOM Technology Solutions
IC RF SWITCH SP5T 26GHZ
Need more? Email Us
Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493
Analog Devices Inc.
HIGH LINEARITY SP4T, 3.8GHZ, 1US
Lowest to $48.0224
Honeywell
IC RF SWITCH SP4T 2.5GHZ 20VQFN
Lowest to $504.4777
Skyworks Solutions Inc.
EVALUATION BOARD/KIT
Lowest to $3.4926
MACOM Technology Solutions
IC RF SWITCH SPDT 31GHZ 14QFN
Lowest to $75.3556
pSemi
ULTRACMOS SP4T RF SWITCH, 100-85
Lowest to $42.9000
Radiall USA, Inc.
IC RF SWITCH SPDT 3GHZ
Need more? Email Us
Panasonic
IC RF SWITCH SPDT 18GHZ
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess