EN
  • EN
  • DE

HMC241AQS16

Part No HMC241AQS16
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description IC RF SWITCH SP4T 3.5GHZ 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Switches
Mfr Analog Devices Inc.
Package Strip
Product Status Obsolete
RF Type CATV
Topology Absorptive
Circuit SP4T
Frequency Range 0Hz ~ 3.5GHz
Isolation 36dB
Insertion Loss 0.8dB
Test Frequency 2.5GHz
P1dB 29dBm
IIP3 48dBm
Impedance 50Ohm
Voltage - Supply 5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-QSOP
Base Product Number HMC241
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 920364-HMC241AQS16
Ultra Librarian 3D Model Ultra Librarian HMC241AQS16 CAD Model

Description

Product Overview: HMC241AQS16 by Analog Devices Inc.

The HMC241AQS16 is a high-quality RF switch designed and manufactured by Analog Devices Inc., one of the leading companies in the semiconductor industry. This product stands out for its exceptional performance in signal routing applications within the frequency range of DC to 3.5 GHz. The HMC241AQS16 is a non-reflective single-pole, four-throw (SP4T) switch, which makes it a versatile component for a wide array of RF systems.

Engineered with the needs of modern RF and microwave applications in mind, the HMC241AQS16 boasts a silicon monolithic construction. This design ensures a high level of integration and reliability, making it a suitable choice for both commercial and military applications. Users will benefit from its low insertion loss and high isolation, which contribute to maintaining signal integrity in complex RF pathways.

The switch operates using a single positive control voltage ranging from +3 to +5 V, which simplifies the power supply design and is compatible with most standard logic families. The HMC241AQS16's control interface includes a binary decoder, which reduces the number of required control lines, thus simplifying the overall system design and minimizing the PCB footprint.

The HMC241AQS16 is housed in a compact 16-lead QSOP package, making it an excellent choice for space-constrained applications. The package is designed to offer robust performance and is well-suited for surface-mount technology (SMT), which allows for efficient assembly and integration into various electronic systems.

Analog Devices Inc. ensures that the HMC241AQS16 meets stringent quality and performance standards, providing customers with a reliable and durable solution for their RF switching needs. Whether it's used in wireless infrastructure, test equipment, or satellite communication systems, the HMC241AQS16 is designed to deliver top-notch performance and consistency.

In summary, the HMC241AQS16 from Analog Devices Inc. is a high-performance, non-reflective SP4T RF switch that offers excellent signal fidelity, ease of use, and integration in a variety of RF applications. Its robust construction and compatibility with standard logic levels make it an ideal choice for designers looking to enhance their systems with a dependable switching solution.

You May Also Be Interested in

pSemi
ULTRACMOS SP4T RF SWITCH, 9 KHZ4
Lowest to $259.7015
Honeywell
IC RF SWITCH SP4T 2.5GHZ 20VQFN
Lowest to $504.4777
Radiall USA, Inc.
IC RF SWITCH SPDT 3GHZ
Need more? Email Us
Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493
Radiall USA, Inc.
IC RF SWITCH SPDT 40GHZ MODULE
Need more? Email Us
Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493
pSemi
ULTRACMOS SP4T RF SWITCH, 100-85
Lowest to $42.9000
Panasonic
IC RF SWITCH SPDT 18GHZ
Need more? Email Us
TagoreTech
IC RF SWITCH SPDT 6GHZ 16QFN
Lowest to $21.8284

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8785 $51.8130
38+ $2.6928 $102.3264
58+ $2.6000 $150.8000
83+ $2.4143 $200.3869
108+ $2.3214 $250.7112
135+ $2.2286 $300.8610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess