EN
  • EN
  • DE

HMC232C8

Part No HMC232C8
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description GaAs MMIC SMT HIGH ISOLATION SPDT SWITCH, DC - 8.0 GHz | IC RF SWITCH SPDT 8GHZ 8CSMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Status Obsolete
RF Type General Purpose
Circuit SPDT
Frequency Range DC ~ 8GHz
Isolation 43dB
Insertion Loss 1.6dB
Test Frequency 6GHz
P1dB 26dBm
IIP3 46dBm
Impedance 50Ohm
Supply Voltage (V) 5V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-SMD, Gull Wing Exposed Pad
Supplier Device Package 8-CSMD
Family Part Number HMC232
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1181156-HMC232C8
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC232C8 CAD Model

Description

Introducing the HMC232C8: A High-Performance MMIC SPDT Switch

The HMC232C8 from Analog Devices Inc. is a state-of-the-art Monolithic Microwave Integrated Circuit (MMIC) Single Pole Double Throw (SPDT) switch designed for high-frequency applications. This product is a testament to Analog Devices' commitment to providing advanced solutions for RF and microwave signal routing needs.

Key Features

  • Frequency Range: The HMC232C8 operates effectively across a broad frequency range, making it versatile for various applications in the microwave domain.
  • High Isolation: With its excellent isolation performance, the HMC232C8 ensures minimal crosstalk and interference between signal paths, which is critical for maintaining signal integrity in complex systems.
  • Low Insertion Loss: The low insertion loss characteristic of this MMIC SPDT switch ensures that signal strength is preserved when the signal is routed through the switch, thereby enhancing overall system performance.
  • Non-Reflective Design: The HMC232C8's non-reflective design minimizes signal reflections that can cause distortions, making it suitable for applications where signal fidelity is paramount.
  • High Linearity: This switch offers high linearity, which is essential for maintaining the quality of the signal, especially in communication systems where distortion can degrade performance.

Applications

The HMC232C8 is ideal for a variety of applications, including but not limited to:

  • Test and measurement equipment
  • Microwave radios and VSAT
  • Military and space
  • Fiber optic applications

Product Specifications

The HMC232C8 comes in a compact 8-lead ceramic package, offering robust performance while maintaining a small footprint on the PCB. Its specifications include a wide operating temperature range, ensuring reliability and consistency in performance even under varying environmental conditions.

Engineers and designers looking for a reliable and high-performance SPDT switch will find the HMC232C8 to be an excellent choice, thanks to its advanced features and the reputation of Analog Devices Inc. for quality and innovation.

You May Also Be Interested in

MACOM Technology Solutions
IC RF SWITCH SP5T 26GHZ
Need more? Email Us
Skyworks Solutions Inc.
EVALUATION BOARD/KIT
Lowest to $3.4926
pSemi
SPST, OPEN REFLECTIVE, TUNING SW
Lowest to $4.0747
Radiall USA, Inc.
IC RF SWITCH SPDT 40GHZ MODULE
Need more? Email Us
Radiall USA, Inc.
IC RF SWITCH SP6T 40GHZ
Need more? Email Us
MACOM Technology Solutions
IC RF SWITCH SP4T 44GHZ 22QFN
Need more? Email Us
TagoreTech
IC RF SWITCH SPDT 6GHZ 16QFN
Lowest to $21.8284
pSemi
ULTRACMOS SP4T RF SWITCH, 100-85
Lowest to $173.1344
pSemi
ULTRACMOS SP4T RF SWITCH, 9 KHZ4
Lowest to $259.7015

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $388.0598 $388.0598
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess