EN
  • EN
  • DE

HMC230MS8ETR

Part No HMC230MS8ETR
Manufacturer Analog Devices Inc.
Catalog Attenuators
Description RF ATTENUATOR 8TSSOP 8MSOP / RF Attenuators 0 Hz ~ 3 GHz 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - Attenuators
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Obsolete
Frequency Range 0 Hz ~ 3 GHz
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Base Product Number HMC230
Standard Package 500 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 718520-HMC230MS8ETR
Ultra Librarian 3D Model Ultra Librarian HMC230MS8ETR CAD Model

Description

Product Overview: HMC230MS8ETR by Analog Devices Inc.

The HMC230MS8ETR, manufactured by Analog Devices Inc., is a high-performance, passive double-balanced mixer in a compact MSOP8 package. This device is designed to meet the rigorous demands of RF and IF applications across a broad range of industries, including telecommunications, aerospace, and defense.

Featuring a wide frequency range, the HMC230MS8ETR operates effectively in the RF and LO frequency range of 1.5 GHz to 4.0 GHz, while the IF frequency covers DC to 1.5 GHz. This extensive frequency range enables the mixer to be used in a variety of applications, from base stations and mobile infrastructure to test equipment and satellite communications.

The HMC230MS8ETR boasts exceptional performance with a high isolation between the ports, which minimizes signal leakage and ensures a clean mixing process. The mixer also provides excellent input IP3 (third-order intercept point), which is a critical parameter for maintaining linearity in complex signal environments. This characteristic is particularly important for systems that require high dynamic range, such as point-to-point radios and military communication systems.

Designed for ease of integration, the HMC230MS8ETR does not require any external components for operation, which simplifies the design process and accelerates time to market for product developers. The device is also RoHS compliant, adhering to the latest environmental standards and regulations.

Key features of the HMC230MS8ETR include:

  • Passive double-balanced mixer design
  • RF and LO frequency range: 1.5 GHz to 4.0 GHz
  • IF frequency range: DC to 1.5 GHz
  • High isolation and input IP3 for superior performance
  • MSOP8 package for compact designs
  • No external components required
  • RoHS compliant

Overall, the HMC230MS8ETR from Analog Devices Inc. is a versatile and reliable choice for designers looking to create high-performance RF systems with minimal design complexity. Its robust feature set and wide operating frequency range make it an ideal component for a multitude of RF mixing applications.

You May Also Be Interested in

Analog Devices Inc.
RF ATTENUATOR 1DB-31DB 24VFQFN
Need more? Email Us
TYCLON
RF Attenuators 20dB 0 Hz ~ 6 GHz 50 Ohms 10W N-Type In-Line Module
Need more? Email Us
Analog Devices Inc.
RF ATTENUATOR 31.5DB DIE
Lowest to $280.0629
TYCLON
RF Attenuators 6dB 0 Hz ~ 4 GHz 50 Ohms 2W N-Type In-Line Module
Need more? Email Us
TYCLON
BNC Attenuator. This connector is suitable for various high-frequency applications. It features a impedance 50Ω, operates up to 4 GHz, and an excellent V.S.W.R 1.2(Max.) at DC~2 GHz, 1.3(Max.) at 2~4 GHz. Withstanding temperatures from -20 to +65°C. The contact is made of Gold Plating, while the body is Brass/Nickel Plating. Rated Power is 2W.Attenuation is 6±0.3dB up to 2GHz, 6±0.8dB up to 4GHz.
Need more? Email Us
TYCLON
RF Attenuators 20dB 0 Hz ~ 6 GHz 50 Ohms 40W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 30dB 0 Hz ~ 6 GHz 50 Ohms 40W N-Type In-Line Module
Need more? Email Us
Mini-Circuits
FXD ATTEN 2W SMA F/M 30DB ROHS
Lowest to $53.1819
Analog Devices Inc.
RF ATTENUATOR 15DB 50OHM 16VFQFN
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1034 $60.6870
130+ $0.9054 $117.7020
200+ $0.8771 $175.4200
275+ $0.8488 $233.4200
355+ $0.8205 $291.2775
475+ $0.7357 $349.4575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess