EN
  • EN
  • DE
  • IT

HMC213AMS8

Part No HMC213AMS8
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description GaAs MMIC SMT Double-Ba lanced Mixer, 1.5 - 4.5 GHz | IC MIXER 1.5-4.5GHZ 8MSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Bulk
Status Obsolete
RF Type General Purpose
Frequency 1.5GHz ~ 4.5GHz
Number of Mixers 1
Noise Figure 8.5dB
Secondary Attributes Up/Down Converter
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Family Part Number HMC213
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1181136-HMC213AMS8
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in RF Communications, Wireless
Ultra Librarian 3D Model Ultra Librarian HMC213AMS8 CAD Model

Description

Analog Devices Inc. HMC213AMS8 Double-Balanced Mixer

The HMC213AMS8 from Analog Devices Inc. is a high-performance, double-balanced mixer designed to provide excellent RF and IF frequency range coverage. This versatile component is well-suited for a wide array of applications, including wireless communications, test equipment, and radar systems, where a reliable and efficient signal mixing solution is required.

Constructed with the latest semiconductor technologies, the HMC213AMS8 boasts a broad frequency range, with the RF/LO frequency spanning from 1.5 GHz to 4.5 GHz and the IF frequency ranging from DC to 1.5 GHz. This expansive frequency coverage allows the mixer to be utilized in various configurations and frequency plans, making it an ideal choice for designers looking for a flexible and adaptable RF component.

The HMC213AMS8 is packaged in a compact, surface-mount 8-lead MSOP (Mini Small Outline Package), which is conducive to space-constrained applications. The small footprint of the device enables it to be integrated into densely packed PCBs, ensuring that it can be used in portable and miniaturized electronic systems without compromising performance.

One of the key features of this mixer is its excellent isolation between ports. This characteristic minimizes the potential for signal leakage and ensures that the mixer can deliver clean, undistorted outputs. Moreover, the HMC213AMS8 is characterized by a low conversion loss, which helps to maintain signal integrity and reduces the need for additional amplification stages.

The device operates over a wide temperature range, making it robust and reliable for use in challenging environmental conditions. Its durability, coupled with high performance, makes the HMC213AMS8 an essential component for engineers who demand the best in RF mixing technology.

In summary, the HMC213AMS8 from Analog Devices Inc. is a top-tier double-balanced mixer that offers a potent combination of wide frequency range, excellent port isolation, low conversion loss, and a compact form factor. Whether for commercial or military applications, this mixer stands as a testament to Analog Devices' commitment to providing advanced RF solutions that meet the evolving needs of the industry.

You May Also Be Interested in

Analog Devices Inc.
GaAs MMIC I/Q MIXER 6 - 10 GHz | IC MMIC IQ MIXER 24SMD
Need more? Email Us
Mini-Circuits
RF Mixer, 3800 to 12000 MHz, SMT
Lowest to $29.8725
Analog Devices Inc.
IC MMIC IQ DOWNCONVERTER 24QFN
Lowest to $40.3395
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Need more? Email Us
Renesas Electronics America
BOARD
Need more? Email Us
Analog Devices Inc.
GAAS MMIC I/Q MIXER 6-10 GHZ
Lowest to $58.2090
Renesas Electronics America
BOARD
Need more? Email Us
Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOP
Lowest to $15.8608
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.9889 $63.9778
5+ $26.2474 $131.2370
7+ $25.4273 $177.9911
10+ $24.6073 $246.0730
13+ $23.7872 $309.2336
17+ $21.3259 $362.5403
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess