EN
  • EN
  • DE

HMC204C8TR

Part No HMC204C8TR
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC DOUBLER PASSIVE FREQ CERAMIC / RF IC Frequency Doubler VSAT 4GHz ~ 8GHz 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Misc ICs and Modules
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Function Frequency Doubler
Frequency 4GHz ~ 8GHz
RF Type VSAT
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number HMC204
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 100
Win Source Part Number 1226179-HMC204C8TR
Ultra Librarian 3D Model Ultra Librarian HMC204C8TR CAD Model

Description

The HMC204C8TR is a highly sophisticated microwave monolithic integrated circuit (MMIC) from Analog Devices Inc., designed to cater to the demanding requirements of modern radio frequency (RF) and microwave systems. This product is part of Analog Devices' Hittite Microwave Products, renowned for their performance and reliability.

Key Features

  • Frequency Range: The HMC204C8TR operates across a broad frequency spectrum, making it an ideal component for diverse applications in telecommunications, defense, and aerospace industries.
  • High Integration: As an MMIC, it integrates several RF functions into a single chip, which simplifies design, reduces footprint, and enhances performance due to decreased inter-component losses.
  • Package Type: The device comes in a C8TR package, which is known for its compact size and excellent RF performance. This package is suitable for surface mount technology (SMT), facilitating easy integration into a wide range of electronic assemblies.
  • Quality and Reliability: Analog Devices Inc. is synonymous with quality, and the HMC204C8TR is no exception. It undergoes rigorous testing to ensure it meets the high standards expected in mission-critical applications.

Applications

The HMC204C8TR is designed for versatility and can be used in various applications, including:

  • Point-to-point and point-to-multipoint radios
  • Military radar systems
  • Space-constrained commercial and military systems
  • Test equipment and sensors
  • Electronic warfare and countermeasures

Technical Specifications

The HMC204C8TR boasts impressive technical specifications that ensure optimal performance in a variety of settings. Some of these specifications include a wide dynamic range, low noise figure, and high linearity. The device's robust design also allows it to operate under extreme temperature conditions, which is critical for reliability in harsh environments.

Ordering Information

To order the HMC204C8TR or to obtain more detailed information about pricing and lead times, customers can visit the Analog Devices Inc. website or contact their local sales office. The company's global distribution network ensures timely delivery and support for all its products.

You May Also Be Interested in

MACOM Technology Solutions
PHASE DETECTOR,MODULE,CS121
Need more? Email Us
MACOM Technology Solutions
DOUBLER.FREQUENCY
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us
MACOM Technology Solutions
PALLET 240W 2.7-2.9GHZ
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Need more? Email Us
MACOM Technology Solutions
FET AND PIN DRIVER SINGLE
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us
MACOM Technology Solutions
LIMITER,IN CASCADED HOUSING
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY W/ SMA CONNECT
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $652.8268 $652.8268
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess