EN
  • EN
  • DE

HMC190BMS8E

Part No HMC190BMS8E
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description IC RF SWITCH SPDT 3GHZ 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Switches
Mfr Analog Devices Inc.
Series -
Package Strip
Product Status Active
RF Type General Purpose
Topology -
Circuit SPDT
Frequency Range 0Hz ~ 3GHz
Isolation 30dB
Insertion Loss 0.8dB
Test Frequency 2.5GHz
P1dB 29dBm
IIP3 55dBm
Features -
Impedance 50Ohm
Voltage - Supply 3V ~ 8V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number HMC190
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1373236-HMC190BMS8E
Ultra Librarian 3D Model Ultra Librarian HMC190BMS8E CAD Model

Description

The HMC190BMS8E is a high-performance, double-balanced mixer product from Analog Devices Inc., designed to cater to the demanding requirements of RF and microwave applications. This device is part of the Hittite Microwave product line that has been integrated into Analog Devices, which is renowned for their precision and quality in the field of high-frequency design.

Key Features

  • Frequency Range: The mixer operates over a broad frequency range, with an RF/LO frequency from 1.5 GHz to 4.5 GHz and an IF frequency from DC to 1.5 GHz, making it suitable for a wide variety of wireless applications including telecommunications, satellite systems, and radar.
  • Conversion Loss: It boasts a low conversion loss, typically 8 dB, which enhances the overall system sensitivity and performance.
  • LO/RF Isolation: The HMC190BMS8E offers excellent LO/RF isolation of 40 dB, which minimizes leakage between the local oscillator and the radio frequency signal paths.
  • IP3 Performance: With an Input IP3 of +17 dBm, the mixer provides good linearity, which is crucial for maintaining signal integrity in complex modulation schemes.
  • Package: The device comes in a compact MSOP8G package, which is ideal for space-constrained applications.

Applications

The HMC190BMS8E is versatile and can be used in a variety of RF and IF applications. It is particularly well-suited for:

  • Wireless Infrastructure
  • Test Equipment and Sensors
  • Fixed and Mobile Broadband Communications
  • Point-to-Point and Point-to-Multipoint Radios
  • RFID and Radio Communications

Reliability and Quality

Analog Devices Inc. is committed to delivering products that meet the highest standards of quality and reliability. The HMC190BMS8E has undergone rigorous testing to ensure its performance under various conditions. Customers can expect consistent and dependable operation from this mixer, which is backed by Analog Devices' reputation in the industry.

Support and Resources

To assist customers in implementing the HMC190BMS8E into their designs, Analog Devices provides comprehensive technical support and resources, including datasheets, application notes, and design tools. This ensures a smooth integration process and helps in optimizing the device's performance in the final application.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJG1804K64 Nisshinbo RF Switch ICs SP3T GaAs MMIC 6GHz 1.9 to 5V 30dBm datasheet, inventory, & pricing.
Lowest to $0.5821
MACOM Technology Solutions
IC RF SWITCH SPDT 31GHZ 14QFN
Lowest to $75.3556
CEL
IC RF SWITCH SPDT 6GHZ 6TSON
Lowest to $2.1829
MACOM Technology Solutions
IC RF SWITCH SP2T 55GHZ DIE
Need more? Email Us
Renesas Electronics America
IC RF SWITCH SPDT 8GHZ 16QFN
Need more? Email Us
MACOM Technology Solutions
IC RF SWITCH SP4T 44GHZ 22QFN
Need more? Email Us
pSemi
ULTRACMOS SP4T RF SWITCH, 100-85
Lowest to $42.9000
Radiall USA, Inc.
IC RF SWITCH SP6T 40GHZ
Need more? Email Us
pSemi
ULTRACMOS SP4T RF SWITCH, 9 KHZ4
Lowest to $259.7015

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0279 $56.1953
16+ $6.5870 $105.3920
24+ $6.3812 $153.1488
33+ $6.1754 $203.7882
42+ $5.9695 $250.7190
57+ $5.3520 $305.0640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess