EN
  • EN
  • DE

HMC189AMS8E

Part No HMC189AMS8E
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC FREQ DOUBLER 2-4GHZ 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Status Obsolete
Function Doubler
Frequency 2GHz ~ 4GHz
RF Type HiperLAN, UNII
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Family Part Number HMC189
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 710308-HMC189AMS8E
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC189AMS8E CAD Model

Description

The HMC189AMS8E from Analog Devices Inc. is a high-performance double-balanced mixer designed to meet the stringent requirements of RF and IF signal processing in various communication applications. This versatile component is part of Analog Devices' Hittite Microwave product line, known for its exceptional quality and reliability in the field of microwave technology.

Key Features

  • Frequency Range: The HMC189AMS8E operates over a broad frequency range, making it suitable for a wide array of RF applications. It supports an RF and LO frequency from 1.5 GHz to 4.5 GHz and an IF frequency from DC to 1.5 GHz.
  • Conversion Loss: It boasts a low conversion loss, typically 8 dB, which ensures efficient signal conversion and minimal degradation in performance.
  • LO/RF Isolation: The device provides excellent LO to RF isolation of 40 dB, which is crucial for maintaining signal integrity and reducing crosstalk between channels.
  • Package: Housed in a compact MSOP8G package, the HMC189AMS8E is optimized for space-constrained applications without compromising on performance.
  • Applications: Ideal for use in cellular/PCS/3G, WiMAX/4G, Fixed Wireless, and Test Equipment applications.

Performance and Quality

The HMC189AMS8E is engineered to deliver high dynamic range and excellent linearity, which are essential for sophisticated communication systems. The mixer's design ensures that it can handle high LO drive levels while maintaining optimal performance. Its passive design requires no external power supply, which simplifies circuit design and reduces power consumption.

Integration and Support

Analog Devices Inc. provides comprehensive technical support for the HMC189AMS8E, including detailed datasheets, application notes, and design resources to assist engineers in integrating the mixer into their designs with ease. The company's commitment to quality and performance makes the HMC189AMS8E a preferred choice for professionals seeking reliable and efficient mixing solutions.

You May Also Be Interested in

MACOM Technology Solutions
SWITCH LNA, 2.7 GHZ, 100W SWITCH
Need more? Email Us
MACOM Technology Solutions
PHASE SHIFTER 4-BIT 2.3-3.8 GHZ
Need more? Email Us
MACOM Technology Solutions
SINGLE BIAS NETWORK 18-40GHZ
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ,ANALOG,
Need more? Email Us
MACOM Technology Solutions
PHASE SHIFTER 4-BIT 3.5-6.0 GHZ
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Lowest to $37.4823
MACOM Technology Solutions
TRANCEIVER,X-BAND,7MMPQFN-44LD,5
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
Anaren
FLANGE MOUNT TERMINATION
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.3732 $61.1196
6+ $16.7165 $100.2990
10+ $16.1941 $161.9410
13+ $15.6717 $203.7321
17+ $15.1493 $257.5381
23+ $13.5821 $312.3883
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,420 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess