EN
  • EN
  • DE

HMC158C8TR

Part No HMC158C8TR
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC FREQ DOUBLER 5.5-8.2GHZ CER / RF IC Doubler DBS, VSAT 1.3GHz ~ 4GHz 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Obsolete
Function Doubler
Frequency 1.3GHz ~ 4GHz
RF Type DBS, VSAT
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number HMC158
Standard Package 100 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 809176-HMC158C8TR
Ultra Librarian 3D Model Ultra Librarian HMC158C8TR CAD Model

Description

Product Overview: HMC158C8TR by Analog Devices Inc.

The HMC158C8TR from Analog Devices Inc. is a high-performance, double-balanced mixer designed to address a wide range of RF applications. This versatile device is part of the Hittite Microwave product line, which is renowned for its innovative and reliable RF solutions. The mixer is built to provide exceptional conversion loss, isolation, and input IP3 performance over a broad frequency range.

Key Features

  • Frequency Range: The HMC158C8TR operates effectively across a wide frequency range, making it suitable for diverse applications in telecommunications, test equipment, and military systems.
  • Conversion Loss: With its optimized design, the mixer exhibits low conversion loss, which enhances the overall efficiency of the RF signal conversion process.
  • LO/RF Isolation: The device provides excellent LO to RF isolation, minimizing leakage between the local oscillator and the RF input signal.
  • High Input IP3: The high third-order intercept point (IP3) indicates the mixer's ability to maintain linearity and dynamic range when handling high power signals.
  • Surface-Mount Package: Packaged in a compact, surface-mount format (C8TR), the HMC158C8TR is designed for easy integration into a variety of circuit boards and systems.

Applications

The HMC158C8TR is ideal for use in a range of applications, including:

  • Point-to-point and point-to-multipoint radios
  • Test equipment and sensors
  • Communication systems
  • Electronic warfare and countermeasures
  • Satellite communications

Technical Specifications

Below are some of the technical specifications for the HMC158C8TR:

  • Package/Case: 8-TSSOP (0.173", 4.40mm Width) Exposed Pad
  • Supply Voltage: Typically 5V
  • LO Frequency: Specified range for local oscillator frequency
  • IF Frequency: Intermediate frequency range for optimal performance

For detailed specifications, application notes, and additional resources, customers should refer to the official Analog Devices Inc. datasheets and product documentation.

You May Also Be Interested in

Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY W/ SMA CONNECT
Need more? Email Us
Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
MACOM Technology Solutions
PALLET,130WPK,3.1-3.5GHZ,100US,1
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ,ANALOG,
Need more? Email Us
MACOM Technology Solutions
FET AND PIN DRIVER SINGLE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $116.5414 $116.5414
2+ $112.7820 $225.5640
3+ $109.0226 $327.0678
4+ $97.7444 $390.9776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 183 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess