EN
  • EN
  • DE

HMC156A

Part No HMC156A
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC MMIC MIXER DBL-BAL DIE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Function Frequency Doubler
Frequency 700MHz ~ 2.4GHz
RF Type VSAT
Mounting Type Surface Mount
Package / Case Die
Supplier Device Package Die
Base Product Number HMC156
Standard Package 50 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 920357-HMC156A
Ultra Librarian 3D Model Ultra Librarian HMC156A CAD Model

Description

Product Overview: HMC156A by Analog Devices Inc.

The HMC156A, developed by Analog Devices Inc., is a high-performance, passive double-balanced mixer that offers a versatile solution for a variety of RF and IF applications. Designed to operate over a wide frequency range, this mixer is well-suited for use in telecommunications, test equipment, and military systems, among other high-frequency signal processing applications.

The HMC156A is capable of working across an RF and LO frequency range of 1.5 GHz to 4.5 GHz, while the IF frequency range spans from DC to 1.5 GHz. This broad frequency coverage ensures that the device can be integrated into multiple stages of a signal chain without the need for additional components, simplifying the overall design and reducing system complexity.

One of the standout features of the HMC156A is its exceptional conversion loss, typically 8 dB, which contributes to the mixer's excellent signal fidelity. The mixer also boasts a high LO to RF isolation of 45 dB, ensuring that the local oscillator signal does not leak into the RF path and degrade the overall system performance. The input IP3 (third-order intercept point) of 15 dBm is indicative of the mixer's ability to handle high signal levels without significant distortion, making it an ideal choice for systems that require a clean and linear response.

The HMC156A is available in a compact surface-mount package, which allows for easy integration into space-constrained applications. Its robust construction and proven reliability make it a preferred choice for designers looking to enhance their RF and IF signal processing capabilities with minimal impact on the form factor of their systems.

In summary, the HMC156A from Analog Devices Inc. is a versatile and high-performance mixer that delivers on both functionality and reliability. With its wide frequency range, low conversion loss, and high isolation, it stands as a valuable component for engineers who demand precision and quality in their RF designs.

You May Also Be Interested in

Analog Devices Inc.
28GHZ INTEGRATED UP & DOWN CONV
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us
MACOM Technology Solutions
LIMITER,SURFACE MOUNT MODULE,CS3
Need more? Email Us
MACOM Technology Solutions
LIMITER,IN CASCADED HOUSING
Need more? Email Us
MACOM Technology Solutions
PALLET,BP,2.7-2.9GHZ,300W,100US,
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ,ANALOG,
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $44.3894 $88.7788
4+ $36.4222 $145.6888
5+ $35.2840 $176.4200
7+ $34.1457 $239.0199
9+ $33.0076 $297.0684
12+ $29.5929 $355.1148
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess