EN
  • EN
  • DE

HMC1167LP5E

Part No HMC1167LP5E
Manufacturer Analog Devices Inc.
Catalog Oscillators
Description VCO 6.375/12.75GHZ 2-13V 5X5MM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals
Estimated Pruduction Lead Time 12 Weeks
Features 6.375GHz, 12.75GHz Center Frequency 2 Voltage Controlled Oscillator 3.5±4.5, 11±4 dBm 20 2nd Harmonic Typ (dBc)
Manufacturer Analog Devices Inc.
Series HMC1167
Package Strip
Operating Temperature Range -40°C ~ 85°C
Package 32-VFQFN Exposed Pad, CSP
Family Name HMC1167
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 873724-HMC1167LP5E
Ultra Librarian 3D Model Ultra Librarian HMC1167LP5E CAD Model

Description

Introducing the HMC1167LP5E from Analog Devices Inc.

The HMC1167LP5E is a high-performance, wideband Direct Quadrature Modulator designed by Analog Devices Inc., a leader in the field of high-performance analog technology. This product is part of a comprehensive range of RF components that provide robust solutions for communication, aerospace, and defense applications, among others.

With an RF bandwidth range from 2.5 GHz to 4 GHz, the HMC1167LP5E is capable of supporting a variety of frequency bands, making it an excellent choice for flexible and demanding RF designs. Its wideband capability ensures that it can be used in multiple applications without the need for different modulators, thus simplifying the design process and reducing inventory requirements.

The HMC1167LP5E comes in a compact 5x5 mm QFN package, which allows for efficient use of board space without compromising performance. This modulator integrates a fractional-N PLL with VCO, offering fine step size and low phase noise performance. It also features high output linearity with an OIP3 of 25 dBm, ensuring that the signal integrity is maintained even at high output levels.

One of the key advantages of the HMC1167LP5E is its excellent carrier suppression and sideband rejection, which minimizes the need for calibration and reduces the complexity of the signal chain. This results in a cleaner signal and improves overall system performance. Additionally, it has a dual differential LO input which supports a wide range of LO frequencies, further enhancing its versatility.

With a single supply voltage of 5V and an integrated charge pump, the HMC1167LP5E simplifies the power supply design, reducing the number of external components required. Its I/Q phase accuracy and amplitude balance also contribute to a lower error vector magnitude (EVM), which is crucial for high-order modulation schemes.

Overall, the HMC1167LP5E from Analog Devices Inc. is a superior choice for designers looking to implement a high-quality, reliable, and versatile modulator in their RF communication systems.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 125.0000MHZ LVDS SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 50.0000MHZ HCMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ CMOS TH
Need more? Email Us
Crystek Corporation
XTAL OSC XO 49.1520MHZ HCMOS SMD
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.4808 $70.9616
4+ $29.1125 $116.4500
7+ $28.2028 $197.4196
9+ $27.2930 $245.6370
11+ $26.3832 $290.2152
15+ $23.6539 $354.8085
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess