EN
  • EN
  • DE

HMC1166LP5E

Part No HMC1166LP5E
Manufacturer Analog Devices Inc.
Catalog Oscillators
Description VCO 6.0075GHZ/12.015GHZ 2-13V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals
Estimated Pruduction Lead Time 25 Weeks
Features 6.0075GHz, 12.015GHz Center Frequency 2 Voltage Controlled Oscillator 4.5±4.5, 11±4 dBm 20 2nd Harmonic Typ (dBc)
Manufacturer Analog Devices Inc.
Series HMC1166
Package Strip
Operating Temperature Range -40°C ~ 85°C
Package 32-VFQFN Exposed Pad, CSP
Family Name HMC1166
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 920351-HMC1166LP5E
Ultra Librarian 3D Model Ultra Librarian HMC1166LP5E CAD Model

Description

Analog Devices Inc. introduces the HMC1166LP5E, a state-of-the-art RF (Radio Frequency) amplifier that delivers exceptional performance for a wide range of applications. This product is a testament to Analog Devices' commitment to providing innovative solutions that enhance the capabilities of RF systems.

Key Features

  • Frequency Range: The HMC1166LP5E operates over a broad frequency range, making it versatile for various applications, including telecommunications, aerospace, and defense systems.
  • High Gain: With its high gain, this amplifier can significantly increase the strength of RF signals, improving the range and reliability of communication systems.
  • Low Noise Figure: The low noise figure of the HMC1166LP5E ensures that the signal integrity is maintained, providing clear and precise amplification with minimal signal degradation.
  • Output Power: The device offers robust output power, which is crucial for applications that require strong signal transmission over long distances or through challenging environments.
  • Efficiency: Designed for optimal efficiency, the HMC1166LP5E helps to reduce power consumption in systems, which is beneficial for portable and battery-powered devices.

Applications

The HMC1166LP5E is suitable for a variety of applications, including:

  • Wireless infrastructure
  • Microwave radios and VSAT
  • Test instrumentation
  • Military and space
  • Fiber optic applications

Quality and Reliability

Analog Devices Inc. ensures that the HMC1166LP5E meets the highest quality and reliability standards. The product is manufactured with precision and is subject to rigorous testing to guarantee performance even under the most demanding conditions.

Technical Specifications

Parameter Specification
Frequency Range DC to 22 GHz
Gain 13 dB typical
Noise Figure 4.5 dB typical at 18 GHz
Output Power (P1dB) +22 dBm typical
Supply Voltage +5V
Package 5x5 mm QFN

For detailed specifications and application support, visit the Analog Devices Inc. website or contact their technical support team.

You May Also Be Interested in

SiTIME
SIT8103 - HIGH PERFORMANCE OSCIL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 50.0000MHZ CMOS SMD
Need more? Email Us
Crystek Corporation
XTAL OSC XO 49.1520MHZ HCMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 1.0000GHZ LVPECL SMD
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 153.6000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Lowest to $36.4465

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.4808 $70.9616
4+ $29.1125 $116.4500
7+ $28.2028 $197.4196
9+ $27.2930 $245.6370
11+ $26.3832 $290.2152
15+ $23.6539 $354.8085
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,080 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess