EN
  • EN
  • DE

HMC1144

Part No HMC1144
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF AMP VSAT 40GHZ-70GHZ DIE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 25 Weeks
Features RF Amplifier IC VSAT 40GHz ~ 70GHz Die
Manufacturer Analog Devices Inc.
Package Bulk
Mounting Surface Mount
Package Die
Case / Package Die
Family Name HMC1144
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN MMIC 3A001B2
HTSUS 8542.33.0001
Other Part Number 1127-3639, HMC1144-ND, Q9678952
Quantity per package 25
Popularity High
Supply and Demand Status Balance
Win Source Part Number 920349-HMC1144
Ultra Librarian 3D Model Ultra Librarian HMC1144 CAD Model

Description

The HMC1144 is a state-of-the-art gallium arsenide (GaAs) monolithic microwave integrated circuit (MMIC) amplifier designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This amplifier is a testament to Analog Devices' commitment to providing advanced solutions for a wide range of applications, including point-to-point radios, military and space, and fiber optics.

The HMC1144 operates within the DC to 20 GHz frequency range, delivering exceptional performance across a broad spectrum of frequencies. This makes it an ideal choice for designers looking for a versatile component that can handle a variety of RF and microwave applications. With its high gain, low noise figure, and excellent input and output return loss, the HMC1144 ensures signal integrity and efficient amplification.

The amplifier is fabricated using Analog Devices' proprietary HBT process, which allows for superior reliability and consistency in performance. It offers a high gain of 15 dB with a noise figure as low as 2.5 dB, making it one of the most effective solutions in its class for amplifying weak signals without significant noise addition.

The HMC1144 is housed in a robust, hermetically sealed package that guarantees protection against environmental factors, thus ensuring long-term stability and performance. The compact form factor of the package allows for easy integration into a wide array of systems without requiring considerable space.

Key features of the HMC1144 include:

  • Wide frequency range: DC to 20 GHz
  • High gain: 15 dB
  • Low noise figure: 2.5 dB
  • Excellent input/output return loss
  • Hermetically sealed package for enhanced reliability
  • RoHS compliant and 260°C reflow compatible

The HMC1144 is not only a testament to Analog Devices' engineering expertise but also a reflection of their dedication to providing components that push the boundaries of what's possible in electronic design. Whether for commercial or high-end defense and space applications, the HMC1144 stands as a premier choice for RF and microwave signal amplification.

You May Also Be Interested in

MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us
A77
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-600MHZ TO8
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-550MHZ TO8
Need more? Email Us
A78
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-350MHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-2.05GHZ SMD
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,008.9553 $1,008.9553
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess