EN
  • EN
  • DE

HMC1122LP4ME

Part No HMC1122LP4ME
Manufacturer Analog Devices Inc.
Catalog Attenuators
Description RF ATTENUATOR 31.5DB 50OHM 24QFN / RF Attenuators 31.5dB 100 MHz ~ 6 GHz 50 Ohms 24-VFQFN Exposed Pad, CSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - Attenuators
Mfr Analog Devices Inc.
Package Strip
Product Status Active
Attenuation Value 31.5dB
Frequency Range 100 MHz ~ 6 GHz
Impedance 50 Ohms
Package / Case 24-VFQFN Exposed Pad, CSP
Base Product Number HMC1122
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 807752-HMC1122LP4ME
Ultra Librarian 3D Model Ultra Librarian HMC1122LP4ME CAD Model

Description

The HMC1122LP4ME is a state-of-the-art RF (Radio Frequency) amplifier designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This amplifier is part of the HMC series and is known for its exceptional performance in a variety of applications, including telecommunications, aerospace, and defense systems.

Key Features

  • Frequency Range: The HMC1122LP4ME operates over a wide frequency range, making it versatile for use in different RF applications.
  • High Gain: It offers high gain, which is essential for amplifying weak signals without significant noise addition.
  • Low Noise Figure: The low noise figure of this amplifier ensures that signal integrity is maintained, leading to clearer communication and signal processing.
  • Power Efficiency: Designed with power efficiency in mind, the HMC1122LP4ME minimizes power consumption, which is critical for battery-powered devices and for reducing heat generation in sensitive equipment.
  • Compact Form Factor: The LP4ME package is compact, allowing for integration into systems where space is at a premium without sacrificing performance.

Applications

The versatility of the HMC1122LP4ME makes it suitable for a diverse range of applications:

  • Test and Measurement Equipment
  • Satellite Communications
  • Point-to-Point and Point-to-Multipoint Radios
  • Military and Space Applications
  • Fiber Optic Systems

Technical Specifications

Parameter Value
Frequency Range DC to 22 GHz
Gain 13 dB typical
Output Power (P1dB) +22 dBm typical
Supply Voltage +5V
Noise Figure 3.5 dB typical at 18 GHz

Overall, the HMC1122LP4ME from Analog Devices Inc. represents a blend of performance, efficiency, and reliability, making it an excellent choice for demanding RF applications that require the highest quality signal amplification.

You May Also Be Interested in

Analog Devices Inc.
RF ATTENUATOR 15DB 50OHM 16VFQFN
Need more? Email Us
TYCLON
RF Attenuators 20dB 0 Hz ~ 6 GHz 50 Ohms 40W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 3dB 0 Hz ~ 6 GHz 50 Ohms 20W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 30dB 0 Hz ~ 6 GHz 50 Ohms 10W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 3dB 0 Hz ~ 18 GHz 50 Ohms 1W SMA In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 6dB 0 Hz ~ 18 GHz 50 Ohms 1W SMA In-Line Module
Need more? Email Us
TYCLON
BNC Attenuator. This connector is suitable for various high-frequency applications. It features a impedance 50Ω, operates up to 4 GHz, and an excellent V.S.W.R 1.2(Max.) at DC~2 GHz, 1.3(Max.) at 2~4 GHz. Withstanding temperatures from -20 to +65°C. The contact is made of Gold Plating, while the body is Brass/Nickel Plating. Rated Power is 2W.Attenuation is 6±0.3dB up to 2GHz, 6±0.8dB up to 4GHz.
Need more? Email Us
TYCLON
RF Attenuators 20dB 0 Hz ~ 4 GHz 50 Ohms 2W BNC In-Line Module
Need more? Email Us
Mini-Circuits
FXD ATTEN 2W SMA F/M 30DB ROHS
Lowest to $53.1819

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1067 $54.9603
20+ $5.0106 $100.2120
31+ $4.8540 $150.4740
43+ $4.6975 $201.9925
56+ $4.5409 $254.2904
74+ $4.0711 $301.2614
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess