EN
  • EN
  • DE

HMC1119LP4ME

Part No HMC1119LP4ME
Manufacturer Analog Devices Inc.
Catalog Attenuators
Description RF ATTENUATOR 31.75DB 24VFQFN / RF Attenuators 31.75dB 100 MHz ~ 4 GHz 24-VFQFN Exposed Pad, CSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - Attenuators
Mfr Analog Devices Inc.
Package Strip
Product Status Active
Attenuation Value 31.75dB
Frequency Range 100 MHz ~ 4 GHz
Package / Case 24-VFQFN Exposed Pad, CSP
Base Product Number HMC1119
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 810662-HMC1119LP4ME
Ultra Librarian 3D Model Ultra Librarian HMC1119LP4ME CAD Model

Description

The HMC1119LP4ME is a high-performance, single-pole, double-throw (SPDT) RF switch from Analog Devices Inc. This switch is designed to deliver exceptional signal fidelity and isolation for a broad range of RF applications. With its wide frequency range from DC to 35 GHz, it is particularly suitable for use in test and measurement systems, microwave radios, and military and space applications where high frequency and excellent RF performance are critical.

The HMC1119LP4ME offers excellent RF characteristics, including low insertion loss and high isolation, which ensure minimal signal degradation and crosstalk between channels. This makes it an ideal choice for complex RF signal routing tasks. The switch operates using a positive control voltage, typically between 0 to +5V, allowing for straightforward integration into existing systems.

The device comes in a compact 4x4 mm, 24-lead, lead frame chip scale package (LFCSP), which makes it easy to incorporate into space-constrained designs. Despite its small size, it is robust and offers high linearity, making it capable of handling high power signals without significant distortion.

Moreover, the HMC1119LP4ME features an on-chip binary decoder, which reduces the number of required GPIO lines for switch control. This simplifies the interface and saves valuable board space. It also includes an integrated negative voltage generator, which eliminates the need for a negative supply voltage for the switch, further reducing the complexity of power supply design.

With its fast switching speed and a wide operating temperature range of -40°C to +85°C, the HMC1119LP4ME is a versatile and reliable choice for designers looking to optimize their RF signal routing with minimal signal loss and high isolation. Analog Devices Inc., known for its high-quality components, ensures that this switch meets the stringent requirements of the most demanding RF applications.

You May Also Be Interested in

TYCLON
RF Attenuators 6dB 0 Hz ~ 4 GHz 50 Ohms 2W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 6dB 0 Hz ~ 6 GHz 50 Ohms 20W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 10dB 0 Hz ~ 6 GHz 50 Ohms 30W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 20dB 0 Hz ~ 6 GHz 50 Ohms 40W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 10dB 0 Hz ~ 6 GHz 50 Ohms 40W N-Type In-Line Module
Need more? Email Us
Analog Devices Inc.
RF ATT 0.25-15.75DB 50OHM 24QFN
Need more? Email Us
TYCLON
RF Attenuators 20dB 0 Hz ~ 6 GHz 50 Ohms 10W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 10dB 0 Hz ~ 6 GHz 50 Ohms 10W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 30dB 0 Hz ~ 6 GHz 50 Ohms 20W N-Type In-Line Module
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9204 $50.9652
28+ $3.6722 $102.8216
43+ $3.5482 $152.5726
61+ $3.3000 $201.3000
79+ $3.1760 $250.9040
99+ $3.0519 $302.1381
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,766 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess