The GMBZ5250 is a Zener diode from GTM Corporation, designed to provide stable voltage regulation and overvoltage protection in various electronic applications. It is widely used to protect sensitive components from voltage spikes and to maintain a consistent voltage reference.
Applications:
- Voltage regulation in power supplies
- Overvoltage protection for sensitive electronics
- Voltage clamping
- Reference voltage generation
- Transient voltage suppression
Features:
- Zener Voltage: Typically 20 Volts
- Low Dynamic Impedance
- High Surge Current Capability
- Surface Mount Package
- Lead-Free Finish/RoHS Compliant
Benefits:
- Provides a stable and reliable voltage reference for precise circuit operation.
- Protects sensitive components from damage caused by voltage surges.
- Enables efficient voltage regulation in a variety of applications.
- Small size allows for use in compact electronic devices.
- Complies with environmental standards for lead-free products.
Specifications:
The GMBZ5250 features a Zener voltage of approximately 20V, with a tolerance of around ±5%. The power dissipation rating is typically around 500mW when in a standard surface mount package. The operating temperature range is from -65°C to +150°C. The package options include SOD-123. Its low dynamic impedance ensures consistent voltage regulation even with fluctuating current loads.
This Zener diode is frequently used in power supplies, communication equipment, and automotive electronics. Its compact size and robust performance make it well-suited for modern circuit designs where space and reliability are essential. It is designed for automated manufacturing processes, reducing production costs and improving overall efficiency.