EN
  • EN
  • DE

HMC1118LP3DE

Part No HMC1118LP3DE
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description High Isolation, Silicon SPDT, Nonrefective Switch, 9 kHz to 13.0 GHz | IC RF SWITCH SPDT 13GHZ 16LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
RF Type VSAT
Topology Absorptive
Circuit SPDT
Frequency Range 9kHz ~ 13GHz
Isolation 50dB
Insertion Loss 2dB
Test Frequency 3GHz, 13GHz
P1dB 37dBm
IIP3 62dBm
Impedance 50Ohm
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-VFQFN Exposed Pad
Supplier Device Package 16-LFCSP-WQ (3x3)
Family Part Number HMC1118
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1181101-HMC1118LP3DE
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC1118LP3DE CAD Model

Description

The HMC1118LP3DE is a high-performance, silicon-based monolithic microwave integrated circuit (MMIC) from Analog Devices Inc., designed to deliver exceptional RF functionality in a compact form factor. This product is a testament to Analog Devices' commitment to providing advanced technology solutions for complex RF applications.

Key Features

  • Frequency Range: The HMC1118LP3DE operates over a wide frequency range, making it suitable for a variety of applications in the microwave spectrum.
  • High Isolation: With excellent isolation characteristics, this MMIC ensures minimal crosstalk and interference, enhancing the performance and reliability of the overall system.
  • Low Insertion Loss: The device boasts low insertion loss, which translates to efficient signal transmission and reduced power consumption.
  • Single Control Voltage: It features a single control voltage operation, simplifying the design and integration process for engineers.
  • Non-Reflective Design: The non-reflective design of the HMC1118LP3DE minimizes signal reflections, which is crucial for maintaining signal integrity in RF circuits.
  • Leadless QFN Package: Encased in a compact 3x3 mm leadless QFN package, it offers a space-saving solution without compromising on performance.

Applications

The HMC1118LP3DE is ideal for a wide range of applications, including but not limited to:

  • Telecommunications Infrastructure
  • Test and Measurement Equipment
  • Satellite Communications
  • Military and Space
  • Wireless Infrastructure

Technical Specifications

Some of the technical specifications of the HMC1118LP3DE include:

  • Supply Voltage: 3.3V to 5V
  • Control Voltage: 0V to -5V
  • Typical Switching Time: 1.3 ns
  • Operating Temperature Range: -40°C to +85°C

With its robust design and superior RF performance, the HMC1118LP3DE from Analog Devices Inc. is an excellent choice for designers who require a reliable and efficient solution for their high-frequency applications.

You May Also Be Interested in

MACOM Technology Solutions
IC RF SWITCH SP5T 26GHZ
Need more? Email Us
MACOM Technology Solutions
IC RF SWITCH SP4T 44GHZ 22QFN
Need more? Email Us
Radiall USA, Inc.
IC RF SWITCH SPDT 40GHZ MODULE
Need more? Email Us
Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493
MACOM Technology Solutions
IC RF SWITCH SP4T 20GHZ
Need more? Email Us
Renesas Electronics America
IC RF SWITCH SPDT 8GHZ 16QFN
Need more? Email Us
Analog Devices Inc.
HIGH LINEARITY SP4T, 3.8GHZ, 1US
Lowest to $48.0224
Renesas Electronics America
IC RF SWITCH SPDT 8GHZ 16QFN
Need more? Email Us
pSemi
ULTRACMOS SP4T RF SWITCH, 100-85
Lowest to $42.9000

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.4725 $52.3625
12+ $8.5928 $103.1136
19+ $8.3243 $158.1617
25+ $8.0558 $201.3950
33+ $7.7872 $256.9776
43+ $6.9817 $300.2131
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,026 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess