EN
  • EN
  • DE

HMC1099PM5E

Part No HMC1099PM5E
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC AMP GPS 10MHZ-1.1GHZ 32LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Analog Devices Inc.
Package Strip
Product Status Active
Frequency 10MHz ~ 1.1GHz
Gain 18dB
Noise Figure 5dB
RF Type General Purpose
Voltage - Supply 24V ~ 30V
Current - Supply 100mA
Test Frequency 800MHz ~ 1.1GHz
Mounting Type Surface Mount
Package / Case 32-LFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP-CAV (5x5)
Base Product Number HMC1099
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 846543-HMC1099PM5E
Ultra Librarian 3D Model Ultra Librarian HMC1099PM5E CAD Model

Description

The HMC1099PM5E from Analog Devices Inc. is a high-performance RF amplifier designed to provide exceptional signal amplification in a wide range of applications. This state-of-the-art device is part of Analog Devices' extensive portfolio of RF and microwave products, known for their quality, reliability, and cutting-edge technology.

Key Features

  • Frequency Range: The HMC1099PM5E operates over a broad frequency range, making it versatile for various applications in the RF and microwave domains.
  • High Gain: It offers a high gain level, which ensures that signals are amplified significantly without the need for additional stages.
  • Output Power: The device provides robust output power, capable of driving signals to the levels required for many high-power applications.
  • Efficiency: With its advanced design, the HMC1099PM5E is engineered for optimal efficiency, reducing power consumption and heat generation.
  • Linearity: The amplifier maintains excellent linearity, which is crucial for maintaining signal fidelity and reducing distortion.

Applications

The versatility of the HMC1099PM5E makes it suitable for a variety of applications, including:

  • Telecommunications infrastructure
  • Test equipment and instrumentation
  • Military and space systems
  • Electronic warfare and radar systems
  • Commercial and consumer wireless technologies

Product Specifications

Parameter Value
Manufacturer Analog Devices Inc.
Part Number HMC1099PM5E
Category RF Amplifiers
RoHS Compliant

With its robust design and superior performance, the HMC1099PM5E is an ideal choice for professionals seeking a reliable RF amplification solution. Analog Devices Inc. continues to lead the industry with innovative products like the HMC1099PM5E, delivering performance that meets the demands of modern RF and microwave systems.

You May Also Be Interested in

MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ SMD
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-300MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 100KHZ-50GHZ DIE
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,2 WATT LINEAR POWER
Need more? Email Us
MACOM Technology Solutions
POWER AMPLIFIER, 1 MHZ-22 GHZ,1W
Need more? Email Us
MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,300.0000 $1,300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess