EN
  • EN
  • DE

HMC1055LP2CETR

Part No HMC1055LP2CETR
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description IC RF SWITCH SPST 4GHZ 8LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Switches
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
RF Type WiMax, WLAN
Topology Reflective
Circuit SPST
Frequency Range 0Hz ~ 4GHz
Isolation 28dB
Insertion Loss 1.8dB
Test Frequency 4GHz
IIP3 63dBm
Impedance 50Ohm
Voltage - Supply 1.2V ~ 5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-VFDFN Exposed Pad, CSP
Supplier Device Package 8-LFCSP (2x2)
Base Product Number HMC1055
Standard Package 500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 846103-HMC1055LP2CETR
Ultra Librarian 3D Model Ultra Librarian HMC1055LP2CETR CAD Model

Description

The HMC1055LP2CETR is a high-performance, RF (Radio Frequency) mixer product from Analog Devices Inc., designed to meet the demanding needs of wireless infrastructure and a wide range of communication applications. This versatile component is an essential building block for modern RF and microwave systems, offering exceptional performance in signal conversion processes.

Key Features:

  • Wide Frequency Range: The HMC1055LP2CETR operates over a broad frequency range, making it suitable for various applications including cellular base stations, test equipment, and satellite communications.
  • High Linearity: With excellent linearity, this mixer ensures low distortion in signal processing, which is critical for maintaining signal integrity in high-performance communication systems.
  • Low Noise Figure: The low noise figure of the device contributes to a cleaner signal and better overall system sensitivity, which is particularly important in receiver applications.
  • High Isolation: The mixer provides high isolation between its ports, which minimizes crosstalk and interference, thereby preserving signal quality throughout the mixing process.
  • Surface-Mount Package: Housed in a compact, surface-mount package, the HMC1055LP2CETR is designed for easy integration into a variety of circuit designs, saving space on the printed circuit board (PCB).

Applications:

  • Wireless Infrastructure
  • Point-to-Point and Point-to-Multipoint Radios
  • Military & Space
  • Test & Measurement Equipment
  • RF and Microwave Converters

The HMC1055LP2CETR from Analog Devices Inc. is a testament to the company's commitment to providing cutting-edge technology for complex RF applications. It offers designers the performance and reliability required to build systems that can handle the challenges of modern communication networks. With its robust feature set and flexible application range, the HMC1055LP2CETR is poised to be a go-to solution for engineers looking to enhance their RF designs.

You May Also Be Interested in

Skyworks Solutions Inc.
EVALUATION BOARD/KIT
Lowest to $3.4926
Radiall USA, Inc.
IC RF SWITCH SPDT 3GHZ
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SPDT 44GHZ 12LGA
Lowest to $113.1195
Panasonic
IC RF SWITCH SPDT 18GHZ
Need more? Email Us
TagoreTech
IC RF SWITCH SPDT 6GHZ 16QFN
Lowest to $21.8284
Nisshinbo Micro Devices Inc.
NJG1804K64 Nisshinbo RF Switch ICs SP3T GaAs MMIC 6GHz 1.9 to 5V 30dBm datasheet, inventory, & pricing.
Lowest to $0.5821
Renesas Electronics America
IC RF SWITCH SPDT 8GHZ 16QFN
Need more? Email Us
Renesas Electronics America
IC RF SWITCH SPDT 8GHZ 16QFN
Need more? Email Us
TagoreTech
IC RF SWITCH SP4T 4GHZ 32QFN
Lowest to $46.5672

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3929 $56.3574
13+ $7.7070 $100.1910
21+ $7.4662 $156.7902
28+ $7.2253 $202.3084
36+ $6.9845 $251.4420
48+ $6.2620 $300.5760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess